- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 | 178 | No | 1200uF | EAR99 | Standard | 0.2 | Compliant | 4520 | 1.1 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Solder Pin | Polar | 420VDC | 40 X 100 | 100 | ||
Tiny WHSL | In Stock | - | - | 4 | 76 | No | 470uF | EAR99 | Standard | 0.5 | Compliant | 2200 | 1.1 | 3000 | - | - | 105 | -25 | Through Hole | No | 35 | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Solder Pin | Polar | 420VDC | 35 X 60 | 60 | ||
Tiny WHSL | In Stock | - | - | 5 | 89 | No | 470uF | EAR99 | Standard | 0.5 | Compliant | 2160 | 1.1 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Solder Pin | Polar | 420VDC | 40 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 4 | 204 | No | 1500uF | EAR99 | Standard | 0.16 | Compliant | 4840 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 45 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 420VDC | 45 X 90 | 90 | ||
Tiny WHSL | In Stock | - | - | 5 | 178 | No | 1200uF | EAR99 | Standard | 0.2 | Compliant | 4520 | 1.1 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Solder Pin | Polar | 450VDC | 40 X 100 | 100 | ||
Tiny WHSL | In Stock | - | - | 4 | 89 | No | 560uF | EAR99 | Standard | 0.42 | Compliant | 2360 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 420VDC | 40 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 4 | 136 | No | 1000uF | EAR99 | Standard | 0.24 | Compliant | 3380 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 45 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 420VDC | 45 X 60 | 60 | ||
Tiny WHSL | In Stock | - | - | 4 | 71 | No | 390uF | EAR99 | Standard | 0.6 | Compliant | 1820 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 450VDC | 40 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 4 | 89 | No | 680uF | EAR99 | Standard | 0.2 | Compliant | 2600 | 0.8 | 3000 | - | - | 105 | -40 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 350VDC | 40 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 390uF | EAR99 | Low | 0.23 | Compliant | 1810 | 0.8 | 10000 | - | 0.29@20°C@10kHz | 85 | -40 | Through Hole | No | 25 | High CV|High Reliability|Long Life|Low ESR | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Snap-In | Polar | 200VDC | 25 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 4 | 89 | No | 470uF | EAR99 | Standard | 0.5 | Compliant | 2160 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 450VDC | 40 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 4 | 101 | No | 820uF | EAR99 | Standard | 0.17 | Compliant | 3260 | 0.8 | 3000 | - | - | 105 | -40 | Through Hole | No | 35 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 400VDC | 35 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 680uF | EAR99 | Low | 0.12 | Compliant | 2600 | 0.8 | 10000 | - | 0.16@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | Low ESR|Long Life|High Reliability|High CV | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Snap-In | Polar | 200VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 220uF | EAR99 | Low | 0.29 | Compliant | 1760 | 0.8 | 10000 | - | 0.34@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High CV|High Reliability|Long Life|Low ESR | 10 | Bulk | 20% | Unconfirmed | Electrolytic | Snap-In | Polar | 400VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 4 | 88 | No | 820uF | EAR99 | Standard | 0.17 | Compliant | 3080 | 0.8 | 3000 | - | - | 105 | -40 | Through Hole | No | 35 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 350VDC | 35 X 70 | 70 | ||
Tiny WHSL | In Stock | - | - | 3 | 23 | No | 220uF | EAR99 | Low | 0.29 | Compliant | 1760 | 0.8 | - | 10000 | 0.34@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | High CV|High Reliability|Long Life|Low ESR | - | Bulk | 20% | Unconfirmed | Electrolytic | Snap-In | Polar | 400VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 4 | 89 | No | 680uF | EAR99 | Standard | 0.2 | Compliant | 2600 | 0.8 | 3000 | - | - | 105 | -40 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 350VDC | 40 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 4 | 125 | No | 820uF | EAR99 | Standard | 0.29 | Compliant | 3240 | 0.8 | 3000 | - | - | 105 | -25 | Through Hole | No | 40 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 420VDC | 40 X 70 | 70 | ||
Tiny WHSL | In Stock | - | - | 4 | 63 | No | 470uF | EAR99 | Standard | 0.29 | Compliant | 2050 | 0.8 | 3000 | - | - | 105 | -40 | Through Hole | No | 35 | - | - | Bulk | 20% | Obsolete | Electrolytic | Snap-In | Polar | 400VDC | 35 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - |