- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3 | 29 | No | 220uF | EAR99 | Low | 0.34 | Compliant | 946.03@5Min | 1650 | 0.8 | 8000 | 0.5@20°C@10kHz | 105 | -25 | Through Hole | No | 35 | High CV|High Reliability|Long Life|Low ESR|Very Long Life | 10 | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 35 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 3300uF | - | Standard | 0.037 | Compliant | - | 11200 | - | 6000 | - | 105 | -40 | Clamp Mount | No | 76.9 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 450VDC | 76.9 X 130.7 | 130.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 3300uF | - | Standard | 0.037 | Compliant | - | 10300 | - | 6000 | - | 105 | -40 | Clamp Mount | No | 64.3 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 400VDC | 64.3 X 130.7 | 130.7 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 6800uF | EAR99 | Low | 0.019 | Compliant | - | 14500 | - | 15000 | 0.023@20°C@10kHz | 85 | -25 | Clamp Mount | No | 76.9 | - | - | - | Cardboard | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 250VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 6800uF | EAR99 | Low | 0.019 | Compliant | - | 14500 | - | 15000 | 0.023@20°C@10kHz | 85 | -25 | Clamp Mount | No | 76.9 | - | - | - | Cardboard | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 250VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 8200uF | - | Standard | 0.015 | Compliant | - | 20900 | - | 6000 | - | 105 | -40 | Stud Mount | No | 91 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 400VDC | 91 X 170 | 170 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 12000uF | - | Standard | 0.01 | Compliant | - | 27800 | - | 6000 | - | 105 | -40 | Stud Mount | No | 91 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 400VDC | 91 X 221 | 221 | ||
Tiny WHSL | In Stock | - | - | 2 | 440 | No | 2200uF | - | Standard | 0.056 | Compliant | - | 7800 | - | 6000 | - | 105 | -40 | Stud Mount | No | 64.3 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | - | 400VDC | 64.3 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | 540 | No | 2200uF | EAR99 | Standard | 0.083 | Compliant | 4351.7@5Min | 9900 | - | - | 0.065@20°C@10kHz | 85 | -25 | Stud Mount | No | 76.9 | - | - | - | Cardboard | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 400VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 840 | No | 4700uF | EAR99 | Standard | 0.025 | Compliant | 6740.55@5Min | 15000 | - | 24000 | 0.023@20°C@100kHz | 85 | -40 | Stud Mount | No | 76.9 | - | - | - | Bulk | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 350VDC | 76.9 X 143.2 | 143.2 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 33uF | - | - | - | Compliant | 3@2Min | 43 | - | 1000 | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 6.3 X 5.8 | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | Low | - | Compliant | - | 210 | 0.6 | 2000 | 1.08@20°C@10kHz | 85 | -40 | Through Hole | No | 8 | Long Life|Low Impedance | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 8 X 11.5 | 11.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 150uF | - | - | - | Compliant | 3@2Min | 247 | - | 2000 | - | 85 | -40 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | 3@2Min | 132 | - | 2000 | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 220uF | - | - | - | Compliant | 3@2Min | 162 | - | 2000 | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 6.3 X 7.7 | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | 3@2Min | 70 | - | 2000 | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 330uF | - | - | - | Compliant | 3@2Min | 350 | - | 2000 | - | 85 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 10 X 10 | 10 |