- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 620 | No | 2200uF | EAR99 | Low | 0.068 | Compliant | - | 2734.32@5Min | 8400 | - | 8000 | - | 0.056@20°C@10kHz | 85 | -40 | Clamp Mount | No | 76.9 | - | - | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 3 | 56 | No | 330uF | EAR99 | Low | 0.4 | Compliant | - | 1350.98@5Min | 2040 | 0.8 | 10000 | - | 0.49@20°C@10kHz | 85 | -25 | Through Hole | No | 35 | High Reliability|High Ripple Current|Low ESR|Long Life | - | - | - | - | Bulk | 20% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 440 | No | 2700uF | EAR99 | Low | 0.063 | Compliant | - | 2975.12@5Min | 9400 | - | - | 12000 | 0.05@20°C@10kHz | 85 | -40 | Stud Mount | No | 64.3 | - | - | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 450VDC | 64.3 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 5 | 234 | No | 2700uF | EAR99 | Low | 0.05 | Compliant | - | 5021.85@5Min | 8140 | 0.8 | 5000 | - | 0.07@20°C@10kHz | 85 | -40 | Through Hole | No | 50 | - | - | - | - | - | Cardboard | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 400VDC | 50 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 800 | No | 3300uF | EAR99 | Low | 0.053 | Compliant | - | 3857.82@5Min | 10400 | - | 8000 | - | 0.044@20°C@10kHz | 85 | -40 | Clamp Mount | No | 76.9 | - | - | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 500VDC | 76.9 X 130.7 | 130.7 | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Cardboard | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 36 | No | 180uF | EAR99 | Low | 0.48 | Compliant | - | 885.23@5Min | 1160 | 0.8 | 5000 | - | 0.69@20°C@10kHz | 105 | -25 | Through Hole | No | 35 | - | - | - | 10 | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 35 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 12 | No | 56uF | EAR99 | Low | 1.5 | Compliant | - | 393.16@5Min | 470 | 0.8 | - | 5000 | 2.12@20°C@10kHz | 105 | -25 | Through Hole | No | 22 | - | - | - | 10 | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 22 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 13 | No | 56uF | EAR99 | Low | 1.51 | Compliant | - | 393.16@5Min | 470 | 0.8 | 5000 | - | 2.14@20°C@10kHz | 105 | -25 | Through Hole | No | 25 | - | - | - | 10 | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 500VDC | 25 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 120uF | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Cardboard | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 6.8uF | EAR99 | Standard | - | Compliant | - | - | - | - | 3000 | - | - | 105 | -25 | Through Hole | No | - | - | - | - | - | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 400VDC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | Yes | Yes | - | - | - | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | 8532.22.00.20 | - | - | - | - | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Pallet | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 750uF | EAR99 | Low | 0.084 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 | 143 | No | 1000uF | EAR99 | Standard | 0.09 | Compliant | - | - | 3800 | 0.8 | - | 3000 | 0.11@20°C@10kHz | 105 | -40 | Through Hole | No | 40 | - | - | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 400VDC | 40 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1800uF | - | Low | 0.036 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Pallet | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 22uF | - | - | - | Compliant | - | 3@2Min | 33 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 5 | - | - | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 10VDC | 5 X 5.4 | 5.4 |