- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | - | No | 6800uF | - | Low | - | Compliant | - | 4@1Min | 2100 | 0.8 | 5000 | - | 0.03@20°C@100kHz | 105 | -40 | Through Hole | No | 16 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 6.3VDC | 16 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 150uF | - | - | - | Compliant | - | 3@2Min | 192 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | - | 3@2Min | 70 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 220uF | EAR99 | Low | - | Compliant | - | 4@1Min | 450 | 0.6 | 3000 | - | 0.14@20°C@100kHz | 105 | -40 | Through Hole | No | 8 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 3.5 | Long Lead | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 25VDC | 8 X 11.5 | 11.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 680uF | EAR99 | Low | - | Compliant | - | 4@1Min | 1400 | 0.6 | 5000 | - | 0.05@20°C@100kHz | 105 | -40 | Through Hole | No | 12.5 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 35VDC | 12.5 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 1000uF | - | Low | - | Compliant | - | 4@1Min | 1400 | 0.6 | 5000 | - | 0.05@20°C@100kHz | 105 | -40 | Through Hole | No | 12.5 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 25VDC | 12.5 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | - | 3@2Min | 63 | - | - | 1000 | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 6.3 X 7.7 | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 470uF | EAR99 | Low | - | Compliant | - | 4@1Min | 450 | 0.6 | 3000 | - | 0.14@20°C@100kHz | 105 | -40 | Through Hole | No | 8 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 10VDC | 8 X 11.5 | 11.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 33uF | - | - | - | Compliant | - | 3@2Min | 65 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 330uF | - | - | - | Compliant | - | 3@2Min | 320 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 4 | - | Yes | 5200uF | EAR99 | - | 0.023 | Compliant | 8532.22.00.20 | - | - | - | 5000 | - | - | - | - | Through Hole | Unknown | 21 | - | - | - | Tape and Reel | -10% to 30% | Active | - | - | - | Polar | 40VDC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1000uF | - | - | 0.065 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 | 107 | No | 680uF | EAR99 | Standard | 0.23 | Compliant | - | 2079.52@5Min | 2780 | 0.8 | 2000 | - | 0.28@20°C@10kHz | 105 | -25 | Through Hole | No | 40 | - | - | - | Cardboard | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 40 X 60 | 60 | ||
Tiny WHSL | In Stock | - | - | 4 | 26 | No | 1000uF | EAR99 | Low | 0.55 | Compliant | - | 604@5Min | 6100 | - | - | 5000 | - | 125 | -55 | Through Hole | No | 21 | - | - | - | Cardboard | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Soldering Star | Polar | 100VDC | 21 X 49 | 49 | ||
Tiny WHSL | In Stock | - | - | 2 | 20 | Unknown | 3300uF | EAR99 | Low | 0.028 | Compliant | - | 796@5Min | 5200 | 1 | 3000 | - | 0.03@20°C@100kHz | 125 | -55 | Through Hole | Unknown | 21 | - | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | - | Axial | Polar | 40VDC | 21 X 39 | 39 | ||
![]() B42702A547A2 EPC | In Stock | - | - | - | - | No | 540uF | EAR99 | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | Electrolytic | - | - | Polar | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | Unknown | 6800uF | EAR99 | Low | 0.022 | Compliant | - | 1024@5Min | 6300 | 1 | 3000 | - | 0.028@20°C@100kHz | 125 | -55 | Through Hole | Unknown | 21 | - | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | - | Axial | Polar | 25VDC | 21 X 49 | 49 | ||
Tiny WHSL | In Stock | - | - | 2 | 620 | No | 4700uF | EAR99 | Standard | 0.038 | Compliant | - | 3847.89@5Min | 10200 | - | 10000 | - | 0.03@20°C@10kHz | 85 | -25 | Clamp Mount | No | 76.9 | - | - | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Screw Terminal | Polar | 350VDC | 76.9 X 105.7 | 105.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 22uF | - | - | - | Compliant | - | 3@2Min | 60 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 6.3 X 5.4 | 5.4 |