- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Automotive | Capacitance Value | Equivalent Series Resistance Type | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | No | 1uF | - | Compliant | 3@2Min | 10 | - | 2000 | - | - | 85 | -55 | Surface Mount | No | 4 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 4 X 5.8 | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | - | Compliant | 3@2Min | 47 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 6.3VDC | 5 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 220uF | - | Compliant | 3@2Min | 310 | - | 2000 | - | - | 85 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | Low | Compliant | 4@1Min | 280 | 0.5 | 2000 | - | 0.3@20°C@100kHz | 105 | -40 | Through Hole | No | 6.3 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 2.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 25VDC | 6.3 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | - | Compliant | 3@2Min | 76 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 10VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 220uF | - | Compliant | 3@2Min | 232 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 1000uF | - | Compliant | 3@2Min | 230 | - | - | 1000 | - | 105 | -40 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 6.3VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | Low | Compliant | - | 600 | 0.6 | 2000 | - | 0.336@20°C@10kHz | 85 | -40 | Through Hole | No | 12.5 | Low Impedance|Long Life | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 100VDC | 12.5 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | - | Compliant | 3@2Min | 60 | - | 1000 | - | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | Low | Compliant | 4@1Min | 180 | 0.5 | 2000 | - | 0.65@20°C@100kHz | 105 | -40 | Through Hole | No | 5 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | 2 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 10VDC | 5 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 1500uF | - | Compliant | 3@2Min | 310 | - | - | 2000 | - | 105 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 6.3VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 470uF | Low | Compliant | 4@1Min | 1100 | 0.6 | 5000 | - | 0.085@20°C@100kHz | 105 | -40 | Through Hole | No | 12.5 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 12.5 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 100uF | - | Compliant | 3@2Min | 60 | - | 2000 | - | - | 105 | -55 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 220uF | - | Compliant | 3@2Min | 310 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 22uF | - | Compliant | 3@2Min | 55 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 47uF | Low | Compliant | 4@1Min | 250 | 0.6 | 3000 | - | 0.43@20°C@100kHz | 105 | -40 | Through Hole | No | 8 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 3.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 8 X 11.5 | 11.5 | ||
![]() B41112A8566M EPC | In Stock | - | - | 2 | No | 56uF | - | Compliant | 3@2Min | 230 | - | - | 2000 | - | 85 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 63VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 10uF | - | Compliant | 3@2Min | 25 | - | 2000 | - | - | 105 | -55 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 5 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 33uF | - | Compliant | 3@2Min | 30 | - | 2000 | - | - | 105 | -55 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 6.3VDC | 5 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | No | 47uF | - | Compliant | 3@2Min | 70 | - | 2000 | - | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 6.3 X 5.4 | 5.4 |