- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | - | No | 1uF | - | - | Compliant | 3@2Min | 7 | - | 1000 | - | 105 | -40 | Surface Mount | No | 4 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 4 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 4.7uF | - | - | Compliant | 3@2Min | 22 | - | 2000 | - | 85 | -55 | Surface Mount | No | 4 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 4 X 5.8 | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 4.7uF | Low | - | Compliant | 4@1Min | 76 | 0.5 | 2000 | - | 105 | -40 | Through Hole | No | 5 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 100VDC | 5 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 150uF | - | - | Compliant | 3@2Min | 140 | - | 2000 | - | 105 | -55 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 33uF | - | - | Compliant | 3@2Min | 44 | - | - | 1000 | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | Compliant | 3@2Min | 210 | - | 2000 | - | 85 | -40 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 10 X 10 | 10 | ||
![]() B41125A2107M EPC | In Stock | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | ||
![]() B41123A7226M EPC | In Stock | - | - | - | - | No | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | Compliant | 3.5@2Min | 30 | - | 2000 | - | 85 | -55 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 5 X 5.8 | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | Compliant | 3@2Min | 28 | - | 2000 | - | 85 | -55 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 5 X 5.8 | 5.8 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 1000uF | - | - | Compliant | 3@2Min | 310 | - | 2000 | - | 105 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 10VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | Compliant | 3@2Min | 63 | - | 2000 | - | 105 | -55 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 6.3 X 7.7 | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | Compliant | 3@2Min | 18 | - | 2000 | - | 105 | -55 | Surface Mount | No | 4 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 16VDC | 4 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | - | Compliant | 3@2Min | 155 | - | 1000 | - | 105 | -40 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 22uF | - | - | Compliant | 3@2Min | 38 | - | 2000 | - | 105 | -55 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 25VDC | 6.3 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 220uF | - | - | Compliant | 3@2Min | 300 | - | 2000 | - | 85 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 3 | - | No | 47000uF | Low | - | Compliant | - | - | - | - | - | 85 | -25 | Through Hole | No | - | - | - | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 16VDC | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | Compliant | 3@2Min | 105 | - | 2000 | - | 85 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 6.3 X 7.7 | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | Compliant | 3@2Min | 46 | - | - | 2000 | 85 | -40 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 6.3VDC | 5 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | 3.6 | Unknown | 10uF | Low | 26.5 | Compliant | - | 155 | 0.6 | - | 3000 | 125 | -25 | Through Hole | Unknown | 12.5 | - | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 450VDC | 12.5 X 20 | 20 |