- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | - | No | 1000uF | - | Low | - | Compliant | 4@1Min | 660 | 0.6 | 5000 | - | 0.1@20°C@100kHz | 105 | -40 | Through Hole | No | 10 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 6.3VDC | 10 X 12.5 | 12.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 150uF | - | - | - | Compliant | 3@2Min | 300 | - | 1000 | - | - | 105 | -40 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 330uF | - | - | - | Compliant | 3@2Min | 195 | - | 2000 | - | - | 105 | -55 | Surface Mount | No | 8 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 10VDC | 8 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 220uF | - | - | - | Compliant | 3@2Min | 220 | - | 2000 | - | - | 105 | -55 | Surface Mount | No | 10 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 50VDC | 10 X 10 | 10 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10000uF | - | Low | - | Compliant | - | - | - | - | - | - | 85 | -25 | Through Hole | No | - | - | - | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 16VDC | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | - | No | 68000uF | - | Low | - | Compliant | - | - | - | - | - | - | 85 | -25 | Through Hole | No | - | - | - | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 16VDC | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | - | No | 4700uF | - | Low | - | Compliant | - | - | - | - | - | - | 85 | -25 | Through Hole | No | - | - | - | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 50VDC | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 2200uF | - | Low | - | Compliant | - | - | - | - | - | - | 85 | -25 | Through Hole | No | - | - | - | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 63VDC | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | - | - | Compliant | 3@2Min | 49 | - | - | 1000 | - | 105 | -40 | Surface Mount | No | 6.3 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 6.3 X 7.7 | 7.7 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 22uF | - | Low | - | Compliant | 4@1Min | 190 | 0.5 | 2000 | - | 0.6@20°C@100kHz | 105 | -40 | Through Hole | No | 6.3 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | 2.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 63VDC | 6.3 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | - | - | Compliant | 3@2Min | 21 | - | 1000 | - | - | 105 | -40 | Surface Mount | No | 5 | - | - | - | Tape and Reel | 20% | Obsolete | Electrolytic | Cylindrical | - | Polar | 35VDC | 5 X 5.4 | 5.4 | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 1500uF | EAR99 | Low | - | Compliant | 3000@5Min | 2180 | 0.8 | - | 2000 | - | 105 | -40 | Through Hole | No | 22 | - | 10 | - | Bulk | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 100VDC | 22 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 23 | No | 10000uF | EAR99 | Low | 0.035 | Compliant | 1805.69@5Min | 2300 | 0.8 | 2000 | - | 0.048@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 25VDC | 30 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 29 | No | 10000uF | EAR99 | Low | 0.031 | Compliant | 2507.59@5Min | 2600 | 0.8 | 2000 | - | 0.044@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 30 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 46 | No | 15000uF | EAR99 | Low | 0.027 | Compliant | 3329.27@5Min | 3300 | 0.8 | 2000 | - | 0.039@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 30 X 50 | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 22000uF | EAR99 | Low | 0.027 | Compliant | 3132.78@5Min | 3100 | 0.8 | - | 2000 | 0.038@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 25VDC | 30 X 45 | 45 | ||
Tiny WHSL | In Stock | - | - | 2 | 15 | No | 2200uF | EAR99 | Low | 0.059 | Compliant | 1196.22@5Min | 1600 | 0.8 | 2000 | - | 0.077@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | - | 10 | - | Bulk | 20% | NRND | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 63VDC | 22 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 13 | No | 3300uF | EAR99 | Low | 0.051 | Compliant | 1156.19@5Min | 1700 | 0.8 | 2000 | - | 0.071@20°C@10kHz | 85 | -40 | Through Hole | No | 25 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 25 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | 22 | No | 6800uF | EAR99 | Low | 0.037 | Compliant | 1915.26@5Min | 2400 | 0.8 | 2000 | - | 0.05@20°C@10kHz | 85 | -40 | Through Hole | No | 25 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 25 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | 41 | No | 3300uF | EAR99 | Low | 0.04 | Compliant | 2192.17@5Min | 2500 | 0.8 | 2000 | - | 0.054@20°C@10kHz | 85 | -40 | Through Hole | No | 30 | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 100VDC | 30 X 45 | 45 |