- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Unknown | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 15 | No | 10000uF | EAR99 | Low | 0.039 | Compliant | 1322.27@5Min | 2000 | 0.8 | - | 2000 | 0.052@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | 10 | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 16VDC | 22 X 35 | - | 35 | ||
Tiny WHSL | In Stock | - | - | 2 | 17 | No | 4700uF | EAR99 | Low | 0.044 | Compliant | 1479.81@5Min | 1900 | 0.8 | 2000 | - | 0.059@20°C@10kHz | 85 | -40 | Through Hole | No | 25 | 10 | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 25 X 30 | - | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 8.9 | No | 2900uF | EAR99 | Standard | 0.06 | Compliant | - | 4300 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 16 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 6.8 | No | 2000uF | EAR99 | Standard | 0.09 | Compliant | - | 3000 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 14 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 14 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 50 | Unknown | 6800uF | EAR99 | Standard | 0.01 | Compliant | 2248@5Min | 9800 | 0.8 | 5000 | - | - | 125 | -55 | Through Hole | Unknown | 30 | 10 | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 55VDC | 30 X 50 | - | 50 | ||
Tiny WHSL | In Stock | - | - | 2 | 11.7 | No | 1000uF | EAR99 | Standard | 0.08 | Compliant | - | 5100 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 63VDC | 16 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 20 | No | 3900uF | EAR99 | Standard | 0.03 | Compliant | - | 7200 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 21 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 40VDC | 21 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 5.1 | No | 600uF | EAR99 | Standard | 0.165 | Compliant | - | 2500 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 12 | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 40VDC | 12 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 11.1 | No | 2500uF | EAR99 | Standard | 0.05 | Compliant | - | 4800 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 18 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 18 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 8.9 | No | 1900uF | EAR99 | Standard | 0.065 | Compliant | - | 4200 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 16 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 6.8 | No | 2000uF | EAR99 | Standard | 0.09 | Compliant | - | 3000 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 14 | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 14 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 13.5 | No | 2300uF | EAR99 | Standard | 0.048 | Compliant | - | 5100 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 20 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 40VDC | 20 X 29 | 29 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 7.4 | No | 1400uF | EAR99 | Standard | 0.1 | Compliant | - | 2600 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 16 X 25 | 25 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 11.7 | No | 4300uF | EAR99 | Standard | 0.04 | Compliant | - | 5900 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 16 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 2500uF | EAR99 | Standard | 0.035 | Compliant | - | 8500 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 21 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 63VDC | 21 X 49 | 49 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 8.9 | No | 220uF | EAR99 | Low | 0.3 | Compliant | 103@5Min | 2800 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 75VDC | 16 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 20 | No | 8000uF | EAR99 | Standard | 0.025 | Compliant | - | 7300 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 21 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 21 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 11.1 | No | 3900uF | EAR99 | Standard | 0.045 | Compliant | - | 4800 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 18 | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 18 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 5.7 | No | 1000uF | EAR99 | Standard | 0.125 | Compliant | - | 2400 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 14 | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 14 X 25 | 25 | - |