- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 20 | No | 5000uF | EAR99 | Standard | 0.022 | Compliant | 754@5Min | 6600 | 1 | 5000 | - | 0.027@20°C@100kHz | 125 | -55 | Through Hole | No | 25 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | - | Axial | Polar | 25VDC | 21 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 14.7 | No | 470uF | EAR99 | Low | 0.11 | Not Compliant | 286@5Min | 3700 | 1 | - | 1000 | 0.073@20°C@100kHz | 125 | -55 | Through Hole | No | 18 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 100VDC | 18 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 680uF | - | Standard | 0.17 | Not Compliant | - | - | - | 2000 | - | - | - | - | Through Hole | No | - | - | - | Pallet | -10% to 30% | Unconfirmed | - | Aluminum Cylindrical Can | Axial | Polar | 40VDC | 14 X 30 | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 14.7 | No | 3800uF | EAR99 | Standard | 0.035 | Compliant | - | 6500 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 18 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 18 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 8.9 | No | 1900uF | EAR99 | Standard | 0.065 | Compliant | - | 4200 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 16 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 7.4 | No | 1400uF | EAR99 | Standard | 0.1 | Compliant | - | 2600 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 16 X 25 | 25 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 8.9 | No | 2900uF | EAR99 | Standard | 0.06 | Compliant | - | 4300 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 25VDC | 16 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 680uF | - | Standard | 0.17 | Not Compliant | - | - | - | 2000 | - | - | - | - | Through Hole | No | - | - | - | Tape and Reel | -10% to 30% | Unconfirmed | - | Aluminum Cylindrical Can | Axial | Polar | 40VDC | 14 X 30 | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 7000uF | EAR99 | Standard | 0.021 | Compliant | - | 9100 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 21 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 21 X 49 | 49 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 5.7 | No | 1000uF | EAR99 | Standard | 0.125 | Compliant | - | 2400 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 14 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 35VDC | 14 X 25 | 25 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 5.1 | No | 300uF | EAR99 | Standard | 0.26 | Compliant | - | 2200 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 12 | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 63VDC | 12 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 20 | No | 680uF | EAR99 | Low | 0.095 | Compliant | 310@5Min | 6200 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 21 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 75VDC | 21 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 2700uF | EAR99 | Low | 0.024 | Compliant | 652@5Min | 7900 | 1 | 5000 | - | 0.021@20°C@100kHz | 125 | -55 | Through Hole | No | 21 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | - | Axial | Polar | 40VDC | 21 X 49 | 49 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 6.8 | No | 1000uF | EAR99 | Standard | 0.105 | Compliant | - | 3000 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 14 | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 40VDC | 14 X 30 | 30 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | Pallet | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 14.7 | No | 470uF | EAR99 | Low | 0.14 | Compliant | 215.5@5Min | 4300 | - | 1000 | - | - | 125 | -55 | Through Hole | No | 18 | Yes | Yes | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 75VDC | 18 X 39 | - | 39 | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | No | 5200uF | EAR99 | Standard | 0.023 | Compliant | - | 9100 | 1 | - | 5000 | - | 125 | -55 | Through Hole | No | 21 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | - | 40VDC | 21 X 49 | 49 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 11.7 | No | 1000uF | EAR99 | Low | 0.11 | Compliant | 244@5Min | 3900 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 40VDC | 16 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 20 | No | 680uF | EAR99 | Low | 0.08 | Compliant | 412@5Min | 4600 | 1 | - | 1000 | 0.056@20°C@100kHz | 125 | -55 | Through Hole | No | 21 | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 100VDC | 21 X 39 | 39 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 14.7 | No | 330uF | EAR99 | Low | 0.12 | Not Compliant | 202@5Min | 3350 | 1 | 3000 | - | 0.08@20°C@10kHz | 125 | -55 | Through Hole | No | 18 | - | - | Bulk | -10% to 30% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 100VDC | 18 X 39 | 39 | - |