- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 | 1.6 | Unknown | 100uF | EAR99 | Standard | 1.7 | Compliant | 60@5Min | 184 | 0.6 | 5000 | - | - | 105 | -40 | Through Hole | Unknown | 10 | - | - | - | 5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 10 X 12.5 | 12.5 | ||
Tiny WHSL | In Stock | - | - | 2 | 0.7 | Unknown | 100uF | EAR99 | Standard | 2.5 | Compliant | 35@5Min | 126 | 0.5 | 2000 | - | - | 105 | -40 | Through Hole | Unknown | 6.3 | - | - | - | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 25VDC | 6.3 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | 2 | 7.8 | Unknown | 1000uF | EAR99 | Standard | 0.17 | Compliant | 510@5Min | 1068 | 0.8 | - | 5000 | - | 105 | -40 | Through Hole | Unknown | 16 | - | - | - | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 16 X 31.5 | 31.5 | ||
Tiny WHSL | In Stock | - | - | 2 | 0.5 | Unknown | 10uF | EAR99 | Standard | 17 | Compliant | 15@5Min | 37 | 0.5 | 2000 | - | - | 105 | -40 | Through Hole | Unknown | 5 | - | - | - | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 50VDC | 5 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | - | - | Yes | - | - | Low | - | Compliant | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 | 2.6 | Yes | 680uF | EAR99 | Standard | 0.325 | Compliant | - | 875 | 0.6 | 3000 | - | - | 105 | -55 | Through Hole | Unknown | 10 | - | - | - | 5 | Long Lead | Bulk | 0% to 30% | Obsolete | Electrolytic | - | Radial | Polar | 35VDC | 10 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | - | 0.7 | Unknown | 100uF | - | Standard | 2.8 | Compliant | 26@5Min | 119 | 0.5 | - | 2000 | - | 105 | -40 | Through Hole | Unknown | 6.3 | - | - | - | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 16VDC | 6.3 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | - | 12 | Yes | 3300uF | - | Standard | 0.08 | Compliant | 525@5Min | 1500 | 0.8 | 1000 | - | - | 150 | -55 | Through Hole | Unknown | 20 | - | - | - | 10 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | - | Radial | - | 16VDC | 20 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 68uF | - | Low | - | Compliant | - | 980 | 0.8 | - | 2000 | - | 105 | -25 | Through Hole | No | 18 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | - | - | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 450VDC | 18 X 35.5 | 35.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 1uF | - | Low | - | Compliant | - | 18 | 0.5 | 3000 | - | - | 105 | -25 | Through Hole | No | 6.3 | - | - | - | 2.5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 400VDC | 6.3 X 11.5 | 11.5 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 47uF | - | Low | - | Compliant | - | 700 | 0.8 | 2000 | - | - | 105 | -25 | Through Hole | No | 16 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | - | - | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 350VDC | 16 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 100uF | - | Low | - | Compliant | - | 1250 | 0.8 | 2000 | - | - | 105 | -25 | Through Hole | No | 18 | High CV|High Reliability|High Ripple Current|Low Impedance|Long Life | - | - | 7.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 400VDC | 18 X 40 | 40 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 10uF | - | Low | - | Compliant | - | 180 | 0.6 | 2000 | - | 2.9@20°C@100kHz | 105 | -25 | Through Hole | No | 10 | Long Life|Low Impedance|High Ripple Current|High Reliability|High CV | - | - | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 400VDC | 10 X 20 | 20 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 15uF | - | Low | - | Compliant | - | 380 | 0.6 | 3000 | - | - | 105 | -25 | Through Hole | No | 10 | - | - | - | 5 | Long Lead and Form | Ammo | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 250VDC | 10 X 16 | 16 | ||
Tiny WHSL | In Stock | - | - | 3 | 36 | No | 390uF | EAR99 | Low | 0.27 | Compliant | 1410.42@5Min | 1800 | 0.8 | 5000 | - | 0.42@20°C@10kHz | 105 | -40 | Through Hole | No | 35 | - | - | - | - | - | Cardboard | 20% | Active | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 450VDC | 35 X 35 | 35 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 10uF | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | Yes | Yes | - | - | - | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | ||
![]() B43828A5336M EPC | In Stock | - | - | 2 | - | No | 33uF | - | - | - | Compliant | - | - | - | - | 2000 | - | 105 | -40 | Through Hole | No | - | - | - | - | - | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 450VDC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 330uF | - | - | 0.21 | Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - |