- Part Status
- Automotive
- PPAP
- EU RoHS
- Packaging
- Capacitance Value
- Tolerance
- Voltage
- Mounting
- Size(mm)
- Type
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime (H) | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Polarity | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | No | 470uF | - | Low | 0.24 | Not Compliant | - | - | - | 1000 | - | - | - | - | Through Hole | No | - | - | - | - | - | Cardboard | -10% to 30% | Obsolete | - | Aluminum Cylindrical Can | Solder Pin | Polar | 40VDC | 14 X 30 | - | ||
Tiny WHSL | In Stock | - | - | - | 7.2 | Unknown | 680uF | - | Low | 0.125 | Compliant | - | 1900 | 1 | 1000 | - | - | 125 | -55 | Through Hole | Unknown | 14 | - | - | - | - | - | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Soldering Star | Polar | 40VDC | 14 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 470uF | - | Low | 0.27 | Not Compliant | - | - | - | 1000 | - | - | - | - | Through Hole | No | - | Yes | Yes | - | - | Cardboard | -10% to 30% | Obsolete | - | Aluminum Cylindrical Can | Solder Pin | Polar | 25VDC | 14 X 25 | - | ||
Tiny WHSL | In Stock | - | - | - | 11.8 | Unknown | 1500uF | - | Very Low | 0.035 | Compliant | - | 4400 | 1 | 10000 | - | - | 125 | -55 | Through Hole | Unknown | 18 | - | - | - | - | - | -10% to 30% | Unconfirmed | Electrolytic | - | Soldering Star | - | 25VDC | 18 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 2 | 0.7 | No | 68uF | EAR99 | Standard | 3.4 | Compliant | 23.8@5Min | 160 | 0.5 | 2000 | - | - | 85 | -40 | Through Hole | No | 6.3 | - | - | 2.5 | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 35VDC | 6.3 X 11 | 11 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 330uF | - | Standard | 0.24 | Not Compliant | - | - | - | 2000 | - | - | - | - | Through Hole | No | - | Yes | Yes | - | - | Cardboard | -10% to 30% | Obsolete | - | Aluminum Cylindrical Can | Solder Pin | Polar | 63VDC | 14 X 30 | - | ||
Tiny WHSL | In Stock | - | - | 4 | 15.4 | No | 680uF | EAR99 | Low | 0.11 | Not Compliant | 261.04@5Min | 4300 | 1 | 1000 | - | - | 125 | -55 | Through Hole | No | 18 | Yes | Yes | - | - | Tape and Reel | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Solder Pin | Polar | 63VDC | 18 X 39 | 39 | ||
Tiny WHSL | In Stock | - | - | 4 | 15.4 | No | 330uF | EAR99 | Low | 0.12 | Not Compliant | 202@5Min | 3350 | - | 3000 | - | 0.08@20°C@100kHz | 125 | -55 | Through Hole | No | 18 | - | - | - | - | Cardboard | -10% to 30% | Unconfirmed | Electrolytic | Aluminum Cylindrical Can | Soldering Star | Polar | 100VDC | 18 X 39 | 39 | ||
Tiny WHSL | In Stock | - | - | 2 | 12 | No | 3300uF | EAR99 | Low | 0.051 | Compliant | 1156.19@5Min | 1700 | 0.8 | 2000 | - | 0.071@20°C@10kHz | 85 | -40 | Through Hole | No | 22 | - | - | 10 | - | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Snap-In | Polar | 40VDC | 22 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 680uF | - | Standard | 0.17 | Not Compliant | - | - | - | 2000 | - | - | - | - | Through Hole | No | - | - | - | - | - | Cardboard | -10% to 30% | Unconfirmed | - | Aluminum Cylindrical Can | Solder Pin | Polar | 40VDC | 14 X 30 | - | ||
Tiny WHSL | In Stock | - | - | 2 | 25 | Unknown | 1800uF | EAR99 | Low | 0.045 | Compliant | 814@5Min | 6600 | - | 3000 | - | - | 125 | -55 | Through Hole | Unknown | 21 | - | - | - | - | Pallet | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Axial | Polar | 75VDC | 21 X 49 | 49 | ||
Tiny WHSL | In Stock | - | - | - | 7.2 | Unknown | 330uF | - | Low | 0.17 | Compliant | - | 1900 | 1 | - | 1000 | - | 125 | -55 | Through Hole | Unknown | 14 | - | - | - | - | - | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Soldering Star | Polar | 63VDC | 14 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | - | 6.1 | Unknown | 470uF | - | Very Low | 0.1 | Compliant | - | 2350 | 1 | 10000 | - | - | 125 | -55 | Through Hole | Unknown | 14 | - | - | - | - | - | -10% to 30% | Obsolete | Electrolytic | - | Soldering Star | - | 25VDC | 14 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 470uF | - | Low | 0.14 | Compliant | - | - | - | 1000 | - | - | - | - | Through Hole | No | - | - | - | - | - | Cardboard | -10% to 30% | Obsolete | - | Aluminum Cylindrical Can | Solder Pin | Polar | 75VDC | 18 X 39 | - | ||
Tiny WHSL | In Stock | - | - | - | 12.2 | Unknown | 680uF | - | Very Low | 0.06 | Compliant | - | 3200 | 1 | 10000 | - | - | 125 | -55 | Through Hole | Unknown | 16 | - | - | - | - | - | -10% to 30% | Obsolete | Electrolytic | - | Soldering Star | - | 40VDC | 16 X 39 | 39 | ||
Tiny WHSL | In Stock | - | - | - | - | No | 470uF | - | Standard | 0.24 | Not Compliant | - | - | - | 2000 | - | - | - | - | Through Hole | No | - | - | - | - | - | Cardboard | -10% to 30% | Obsolete | - | Aluminum Cylindrical Can | Solder Pin | Polar | 40VDC | 12 X 30 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | - | - | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9.4 | Unknown | 470uF | - | Low | 0.12 | Not Compliant | - | 2250 | 1 | 1000 | - | - | 125 | -55 | Through Hole | Unknown | 16 | Yes | Yes | - | - | - | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Soldering Star | Polar | 63VDC | 16 X 30 | 30 | ||
Tiny WHSL | In Stock | - | - | 4 | 7.9 | No | 1400uF | EAR99 | Standard | 0.1 | Compliant | - | 2600 | 1 | 5000 | - | - | 125 | -55 | Through Hole | No | 16 | - | - | - | - | Cardboard | -10% to 30% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Soldering Star | - | 35VDC | 16 X 25 | 25 | ||
Tiny WHSL | In Stock | - | - | 2 | - | No | 4.7uF | - | - | - | Compliant | 3@5Min | - | - | - | 2000 | - | 85 | -40 | Through Hole | No | - | - | - | - | Long Lead | Bulk | 20% | Obsolete | Electrolytic | Aluminum Cylindrical Can | Radial | Polar | 16VDC | - | - |