- Part Status
- Automotive
- ECCN (US)
- PPAP
- EU RoHS
- Tolerance
- Capacitance Value
- Mounting
- Packaging
- Termination Style
- Voltage
- Dielectric
Attribute column
Manufacturer
EPC Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Number of Terminals | Automotive | Capacitance Value | Case Style | Depth Tolerance (mm) | ECCN (US) | EU RoHS | Height Tolerance (mm) | Lead Diameter (mm) | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0402 | - | 2 | Yes | 22pF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 0.5 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | C0G | 50VDC | 1 X 0.5 X 0.5 | 1 | 0.5 | ||
Tiny WHSL | In Stock | - | - | 0805 | - | 2 | Yes | 0.001uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.25 | - | - | Tape and Reel | 20% | Obsolete | Flat | Pad | X7R | 50VDC | 2 X 1.25 X 0.6 | 2 | 0.6 | ||
Tiny WHSL | In Stock | - | - | 0603 | - | 2 | Yes | 47pF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 0.8 | - | - | Tape and Reel | 10% | Obsolete | Flat | Pad | C0G | 50VDC | 1.6 X 0.8 X 0.8 | 1.6 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 0603 | - | 2 | Yes | 0.0033uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 0.8 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | X7R | 50VDC | 1.6 X 0.8 X 0.8 | 1.6 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 0805 | - | 2 | Yes | 0.47uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.25 | - | - | Tape and Reel | 10% | Obsolete | Flat | Pad | X7R | 16VDC | 2 X 1.25 X 0.8 | 2 | 0.8 | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | No | 1uF | Dipped | - | EAR99 | Compliant with Exemption | - | 0.5 | - | 85 | No | -30 | Through Hole | No | 2.5(Max) | 6.5(Max) | 5 | Ammo | 20% | Obsolete | - | Radial | Z5U | 50VDC | 5 X 2.5 X 6.5 | 5(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0603 | - | 2 | Yes | 0.22uF | Ceramic Chip | ±0.1 | EAR99 | Compliant | ±0.1 | - | ±0.15 | 125 | No | -55 | Surface Mount | Unknown | 0.8 | - | - | Tape and Reel | 10% | Obsolete | Flat | Pad | X7R | 10VDC | 1.6 X 0.8 X 0.8 | 1.6 | 0.8 | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | No | 0.0015uF | Dipped | - | EAR99 | Compliant with Exemption | - | 0.5 | - | 125 | No | -55 | Through Hole | No | 2.5(Max) | 5.5(Max) | 5 | Tape and Reel | 5% | Obsolete | - | Radial | C0G | 50VDC | 5 X 2.5 X 5.5 | 5(Max) | 5.5(Max) | ||
Tiny WHSL | In Stock | - | - | 1210 | - | 2 | Yes | 0.01uF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 2.5 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | C0G | 50VDC | 3.2 X 2.5 X 1.2 | 3.2 | 1.2 | ||
Tiny WHSL | In Stock | - | - | 0603 | - | 2 | Yes | 0.0015uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 0.8 | - | - | Tape and Reel | 10% | Obsolete | Flat | Pad | X7R | 50VDC | 1.6 X 0.8 X 0.8 | 1.6 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 0603 | - | 2 | Yes | 0.0022uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 0.8 | - | - | Tape and Reel | 20% | Obsolete | Flat | Pad | X7R | 50VDC | 1.6 X 0.8 X 0.8 | 1.6 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 2220 | - | 2 | Yes | 0.68uF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 5 | - | - | Tape and Reel | 10% | Obsolete | Flat | Pad | X7R | 50VDC | 5.7 X 5 X 1.3 | 5.7 | 1.3(Max) | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | No | 0.01uF | Dipped | - | EAR99 | Compliant with Exemption | - | 0.5 | - | 85 | No | -30 | Through Hole | No | 2.5(Max) | 5.5(Max) | 5 | Ammo | 20% | Obsolete | - | Radial | Z5U | 50VDC | 5 X 2.5 X 5.5 | 5(Max) | 5.5(Max) | ||
Tiny WHSL | In Stock | - | - | 1206 | - | 2 | Yes | 0.001uF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.6 | - | - | Tape and Reel | 2% | Obsolete | Flat | Pad | C0G | 50VDC | 3.2 X 1.6 X 0.8 | 3.2 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 1206 | - | 2 | Yes | 3.3pF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.6 | - | - | Tape and Reel | 0.25pF | Obsolete | Flat | Pad | C0G | 50VDC | 3.2 X 1.6 X 0.8 | 3.2 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 1206 | - | 2 | Yes | 10pF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.6 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | C0G | 100VDC | 3.2 X 1.6 X 0.8 | 3.2 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 1206 | - | 2 | Yes | 470pF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.6 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | C0G | 100VDC | 3.2 X 1.6 X 0.8 | 3.2 | 0.8 | ||
Tiny WHSL | In Stock | - | - | 1206 | - | 2 | Yes | 0.0015uF | Ceramic Chip | - | EAR99 | Compliant with Exemption | - | - | - | 125 | No | -55 | Surface Mount | Unknown | 1.6 | - | - | Tape and Reel | 5% | Obsolete | Flat | Pad | C0G | 50VDC | 3.2 X 1.6 X 0.8 | 3.2 | 0.8 |