- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | ESR (Ohm) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Yes | 0.39uF | EAR99 | 0.008 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 14(Max) | - | - | Bulk | 10% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1000VDC|480VAC | 42 X 14 X 25 | 42(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | - | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 0.001uF | EAR99 | - | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 2.5(Max) | 6.5(Max) | 5 | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 63VDC|40VAC | 7.3 X 2.5 X 6.5 | 7.3(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.22uF | EAR99 | 0.01 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 16(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 16 X 28.5 | 42(Max) | 28.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | - | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.068uF | EAR99 | 0.025 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 14(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 14 X 25 | 42(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.12uF | EAR99 | 0.015 | Compliant | - | - | 100 | -55 | Screw Mount | No | 14(Max) | - | - | Bulk | 10% | - | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 14 X 25 | 42(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.22uF | EAR99 | 0.01 | Compliant | - | - | 100 | -55 | Screw Mount | No | 12(Max) | - | - | Bulk | 5% | Unconfirmed | Snubber | Plastic Can | Lug Terminal | PP | 480VAC|1000VDC | 42 X 12 X 22.5 | 42(Max) | 22.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.27uF | EAR99 | 0.009 | Compliant | - | - | 100 | -55 | Screw Mount | No | 12(Max) | - | - | Bulk | 5% | Unconfirmed | Snubber | Plastic Can | Lug Terminal | PP | 480VAC|1000VDC | 42 X 12 X 22.5 | 42(Max) | 22.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.15uF | EAR99 | 0.015 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 18(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 18 X 32.5 | 42(Max) | 32.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.15uF | EAR99 | 0.015 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 18(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 18 X 32.5 | 42(Max) | 32.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.068uF | EAR99 | 0.025 | Compliant | - | - | 100 | -55 | Screw Mount | No | 12(Max) | - | - | Bulk | 10% | Unconfirmed | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 12 X 22.5 | 42(Max) | 22.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.68uF | EAR99 | 0.006 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.39uF | EAR99 | 0.008 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.56uF | EAR99 | 0.0065 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 33(Max) | - | - | Bulk | 10% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 43 X 33 X 48 | 43(Max) | 48(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.12uF | EAR99 | 0.015 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 16(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 16 X 28.5 | 42(Max) | 28.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.39uF | EAR99 | 0.008 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 2000VDC|800VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.56uF | EAR99 | 0.007 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.39uF | EAR99 | 0.008 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 28(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1600VDC|750VAC | 42 X 28 X 37 | 42(Max) | 37(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.22uF | EAR99 | 0.01 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 14(Max) | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1250VDC|500VAC | 42 X 14 X 25 | 42(Max) | 25(Max) |