- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | Capacitance Value | ECCN (US) | ESR (Ohm) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Yes | 2.2uF | EAR99 | 0.0035 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | Yes | 0.82uF | EAR99 | 0.006 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 16(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 16 X 28.5 | 42(Max) | 28.5(Max) | ||
Tiny WHSL | In Stock | - | - | Yes | 0.68uF | EAR99 | 0.006 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 16(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 16 X 28.5 | 42(Max) | 28.5(Max) | ||
Tiny WHSL | In Stock | - | - | Yes | 0.56uF | EAR99 | 0.007 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 14(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 14 X 25 | 42(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | Yes | - | EAR99 | - | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | Reel | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Yes | 1.2uF | EAR99 | 0.005 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 18(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 18 X 32.5 | 42(Max) | 32.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Bulk | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Yes | - | EAR99 | - | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | Ammo | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Yes | 0.68uF | EAR99 | 0.006 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 16(Max) | - | - | - | - | - | Bulk | 5% | Active | Snubber | Plastic Can | Lug Terminal | PP | 850VDC|450VAC | 42 X 16 X 28.5 | 42(Max) | 28.5(Max) | ||
Tiny WHSL | In Stock | - | - | Yes | 0.27uF | EAR99 | 0.009 | Compliant | - | - | 100 | -55 | Screw Mount | Unknown | 14(Max) | - | - | - | - | - | Bulk | 10% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1250VDC|500VAC | 42 X 14 X 25 | 42(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | No | 10uF | EAR99 | - | Compliant | 0.8 | - | 85 | -40 | Through Hole | No | - | 21.5(Max) | - | - | - | - | Bulk | 5% | Obsolete | - | - | Axial | PP | 250VAC | 21.5 X 47 | 47(Max) | - | ||
Tiny WHSL | In Stock | - | - | Yes | - | EAR99 | - | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 3.3uF | EAR99 | - | Compliant | 0.8 | 6 | 110 | -40 | Through Hole | No | 14(Max) | - | 24.5(Max) | X2 | 27.5 | Straight | Tape and Reel | 20% | Obsolete | EMI Suppression | - | Radial | PP | 305VAC | 31.5 X 14 X 24.5 | 31.5(Max) | 24.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | 2.2uF | EAR99 | - | Compliant | - | - | - | - | Through Hole | No | - | - | - | X2 | 22.5 | - | - | 20% | - | - | - | Radial | - | 630VDC|305VAC | - | - | - |