- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | ESR (Ohm) | EU RoHS | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0.0056uF | EAR99 | - | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | 22.5 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.018uF | EAR99 | - | Compliant | - | 0.8 | 3 | 125 | -55 | Through Hole | No | - | - | 15 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 110 | No | 6uF | EAR99 | - | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 45 | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 640VAC | 45 X 57 | - | 57 | ||
Tiny WHSL | In Stock | - | - | 160 | No | 5uF | EAR99 | - | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 45 | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 930VAC | 45 X 86 | - | 86 | ||
Tiny WHSL | In Stock | - | - | 0.3 | No | 30uF | EAR99 | - | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 480VAC|680VAC | 53 X 107 | - | 107 | ||
Tiny WHSL | In Stock | - | - | 60 | No | 2.5uF | EAR99 | - | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 35 | - | - | 10% | Obsolete | - | Metal Can | Single Faston | - | 640VAC | 35 X 48 | - | 48 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | - | Compliant | 8532.25.00.80 | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 25uF | EAR99 | - | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 460VAC|330VAC | 53 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | - | No | 2.2uF | EAR99 | - | Compliant | - | 0.8 | - | 125 | -55 | Through Hole | No | - | - | 22.5 | Ammo | 5% | Unconfirmed | - | Stacked | Radial | PET | 160VAC|250VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0075uF | EAR99 | - | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | 22.5 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1600VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.3 | No | 50uF | EAR99 | - | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 330VAC|460VAC | 53 X 107 | - | 107 | ||
Tiny WHSL | In Stock | - | - | - | Yes | 2.2uF | EAR99 | 0.0035 | Compliant | - | - | - | 100 | -55 | Screw Mount | Unknown | 30(Max) | - | - | Bulk | 10% | Active | Snubber | Plastic Can | Lug Terminal | PP | 1000VDC|480VAC | 42 X 30 X 45 | 42(Max) | 45(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0047uF | EAR99 | - | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | 22.5 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | - | Not Compliant | - | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0018uF | EAR99 | - | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | 15 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1600VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0056uF | EAR99 | - | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | 15 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1250VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0039uF | EAR99 | - | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | 15 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1600VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 110 | No | 0.47uF | EAR99 | - | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 35 | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 2100VAC | 35 X 95 | - | 95 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.91uF | EAR99 | - | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | 27.5 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 630VDC|250VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 220 | No | 4.7uF | EAR99 | - | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 50 | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Dual Tab Connector | - | 900VAC | 50 X 95 | - | 95 |