- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0082uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 10% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0018uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.012uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 700VAC|2000VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.4 | No | 40uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 63.5 | - | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 680VAC|480VAC | 63.5 X 107 | - | 107 | ||
Tiny WHSL | In Stock | - | - | 90 | No | 1uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 40 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 900VAC | 40 X 57 | - | 57 | ||
Tiny WHSL | In Stock | - | - | 160 | No | 12uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 45 | - | - | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 640VAC | 45 X 86 | - | 86 | ||
Tiny WHSL | In Stock | - | - | 200 | No | 6uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 50 | - | - | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 930VAC | 50 X 86 | - | 86 | ||
Tiny WHSL | In Stock | - | - | 1.4 | Yes | 3.3uF | EAR99 | Compliant | 8532.25.00.10 | 0.6 | 6 | 125 | -55 | Through Hole | Unknown | 6(Max) | - | 12(Max) | - | - | 10 | Straight | Tape and Reel | 5% | Active | Pulse | Stacked | Radial | PET | 40VAC|63VDC | 13 X 6 X 12 | 13(Max) | 12(Max) | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | No | - | - | - | Yes | Yes | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | No | - | - | - | Yes | Yes | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1100uF | EAR99 | Compliant with Exemption | - | - | - | 60 | -55 | Stud Mount | No | - | 116 | - | Yes | Yes | - | - | - | 10% | Unconfirmed | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | PP | 880VDC | 116 X 132 | - | 132 | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.1uF | EAR99 | Compliant | 8532.25.00.80 | 0.6 | - | 125 | -55 | Through Hole | No | 5(Max) | - | 16(Max) | - | - | 10 | Inside Crimp Standoff | Bulk | 10% | Obsolete | Pulse | Stacked | Radial | PET | 250VDC|160VAC | 13 X 5 X 9 | 13(Max) | 9(Max) | ||
Tiny WHSL | In Stock | - | - | 0.1 | No | 10uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 40 | - | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 350VAC|250VAC | 40 X 68 | - | 68 | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 30uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 250VAC|350VAC | 53 X 70 | - | 70 |