- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0.2 | No | 40uF | EAR99 | Compliant with Exemption | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 350VAC|250VAC | 53 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 30uF | EAR99 | Compliant with Exemption | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 460VAC|330VAC | 53 X 82 | - | 82 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0.022uF | EAR99 | Compliant | - | 110 | - | Through Hole | - | - | - | - | - | - | 10 | - | 20% | - | - | Plastic Rectangular Can | Radial | PP | 305VAC | 13 X 4 X 9 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | 0.1uF | EAR99 | Compliant | - | 110 | - | Through Hole | Unknown | - | - | - | - | - | 15 | Bulk | 10% | Active | - | Plastic Rectangular Can | Radial | PP | 305VAC | 18 X 6 X 11 | - | - | ||
Tiny WHSL | In Stock | - | - | 3100 | No | 115uF | EAR99 | Compliant with Exemption | 8532.25.00.20 | 55 | -40 | Stud Mount | No | - | 145 | - | Yes | Yes | - | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | Lead Wire | PP | 525VAC | 145 X 253 | - | 253 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | No | - | - | - | Yes | Yes | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 600 | No | 33uF | EAR99 | Supplier Unconfirmed | - | 70 | -40 | Stud Mount | No | - | 75 | - | - | - | - | - | 5% | Unconfirmed | - | Can | Screw Terminal | PP | 780VDC|550VAC | 75 X 115 | - | 115 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 47uF | EAR99 | Supplier Unconfirmed | - | 70 | -40 | Stud Mount | No | - | 75 | - | - | - | - | - | 5% | Active | - | Can | Screw Terminal | PP | 780VDC|550VAC | 75 X 140 | - | 140 | ||
Tiny WHSL | In Stock | - | - | 730 | No | 220uF | EAR99 | Compliant with Exemption | - | 70 | -55 | Stud Mount | No | - | 90 | Power Electronic | Yes | - | - | - | 10% | Active | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | PUR | 1200VDC | 90 X 95 | - | 95 | ||
Tiny WHSL | In Stock | - | - | 1400 | No | 548uF | EAR99 | Compliant with Exemption | - | 55 | -40 | Stud Mount | No | - | 116 | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 230VAC | 116 X 164 | - | 164 | ||
Tiny WHSL | In Stock | - | - | 2400 | No | 138uF | EAR99 | Compliant with Exemption | - | 50 | -40 | Stud Mount | No | - | 136 | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 440VAC | 136 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | - | No | 500uF | EAR99 | Compliant | - | 105 | -40 | Screw Mount | No | 72 | - | - | Yes | Yes | - | - | 10% | Obsolete | Power Film | - | Screw Terminal | PUR | 450VDC | 237 X 72 X 50 | 273 | 50 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2200 | No | 115uF | EAR99 | Compliant with Exemption | - | 55 | -40 | Stud Mount | No | - | 136 | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 480VAC | 136 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 150uF | EAR99 | Supplier Unconfirmed | - | 70 | -40 | Stud Mount | No | - | 85 | - | - | - | - | - | 5% | Obsolete | - | Can | Screw Terminal | PP | 780VDC|550VAC | 85 X 270 | - | 270 | ||
Tiny WHSL | In Stock | - | - | - | No | 460uF | EAR99 | Compliant | - | 105 | -40 | Screw Mount | No | 72 | - | - | - | - | - | - | 10% | Obsolete | Power Film | - | Screw Terminal | PUR | 450VDC | 140 X 72 X 50 | 140 | 50 | ||
Tiny WHSL | In Stock | - | - | 1300 | No | 457uF | EAR99 | Compliant with Exemption | - | - | - | Stud Mount | No | - | 116 | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 230VAC | 116 X 164 | - | 164 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 400uF | EAR99 | Compliant | - | 105 | -40 | Screw Mount | No | 72 | - | - | - | - | - | - | 10% | Obsolete | Power Film | Plastic Can | Screw Terminal | - | 500VDC | 154 X 72 X 50 | 154 | 50 | ||
Tiny WHSL | In Stock | - | - | 1800 | No | 92uF | EAR99 | Compliant with Exemption | - | 55 | -40 | Stud Mount | No | - | 116 | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 440VAC|480VAC | 116 X 200 | - | 200 |