- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 700 | No | 1.5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 83 | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 2500VDC|2100VAC | 83 X 79 | - | 79 | ||
Tiny WHSL | In Stock | - | - | 30 | No | 1uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 25 | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 600VAC | 25 X 48 | - | 48 | ||
Tiny WHSL | In Stock | - | - | - | No | 28uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 800VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 610 | No | 15uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 79.2 | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Dual Tab Connector | - | 900VAC | 79.2 X 104 | - | 104 | ||
Tiny WHSL | In Stock | - | - | - | No | 110.5uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 440VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1800 | No | 5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 108 | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 3000VDC|2500VAC | 108 X 142 | - | 142 | ||
Tiny WHSL | In Stock | - | - | 290 | No | 33uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 60 | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Dual Tab Connector | - | 500VAC | 60 X 86 | - | 86 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 19.3uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 480VAC|525VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1000 | No | 15uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 79.2 | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Screw Terminal | - | 1100VAC | 79.2 X 176 | - | 176 | ||
Tiny WHSL | In Stock | - | - | 30 | No | 0.47uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 25 | - | 20% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 900VAC | 25 X 48 | - | 48 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 50 | No | 1.5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Stud Mount | No | - | 30 | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 600VAC | 30 X 48 | - | 48 | ||
Tiny WHSL | In Stock | - | - | - | No | 44.5uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 690VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1300 | No | 2.5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 88 | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 3300VDC|2800VAC | 88 X 142 | - | 142 | ||
Tiny WHSL | In Stock | - | - | - | No | 1uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 7.5(Max) | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 160VAC|250VDC | 27 X 7.5 X 12 | 27(Max) | 12(Max) |