- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0.1uF | EAR99 | Compliant | 0.8 | - | 85 | -40 | Through Hole | No | 8(Max) | - | - | - | Bulk | 20% | Obsolete | - | - | Axial | PET | 220VAC|1600VDC | 33 X 8 X 20 | 33(Max) | 20(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.1uF | EAR99 | Compliant | 0.6 | 40 | 100 | -40 | Through Hole | No | 5.5(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 250VDC|160VAC | 14 X 5.5 X 8.5 | 14(Max) | 8.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1600 | No | 15uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 93 | - | - | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 1700VDC|1400VAC | 93 X 168 | - | 168 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 1.5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 93 | - | - | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 3000VDC|2500VAC | 93 X 79 | - | 79 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 115uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 480VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.25uF | EAR99 | Compliant | 0.8 | - | 85 | -40 | Through Hole | No | 9.5(Max) | - | - | - | Bulk | 20% | Obsolete | - | - | Axial | PET | 1000VDC|220VAC | 33 X 9.5 X 25 | 33(Max) | 25(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.025uF | EAR99 | Compliant | 1 | - | 85 | -40 | Through Hole | No | 13.5(Max) | - | - | - | Bulk | 20% | Obsolete | - | - | Axial | PET | 220VAC|6300VDC | 45 X 13.5 X 32.5 | 45(Max) | 32.5(Max) | ||
![]() B32237B6102M EPC | In Stock | - | - | - | No | 0.001uF | EAR99 | Compliant | 0.8 | - | 85 | -40 | Through Hole | No | - | 8.5(Max) | - | - | Bulk | 20% | Obsolete | - | - | Axial | PET | 450VAC|6300VDC | 8.5 X 33 | 33(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1uF | EAR99 | Compliant | 0.8 | - | 100 | -40 | Through Hole | No | 13(Max) | - | - | - | Bulk | 10% | Active | - | - | Axial | PET | 200VAC|630VDC | 32 X 13 X 18 | 32(Max) | 18(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 1uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 7(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 63VAC|100VDC | 19 X 7 X 12 | 19(Max) | 12(Max) | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 201uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 85 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 230VAC | 85 X 275 | - | 275 |