- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0.033uF | EAR99 | Compliant | 0.6 | 40 | 100 | -40 | Through Hole | No | - | 6.5(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 630VDC|200VAC | 6.5 X 19 | 19(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.68uF | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | Bulk | 20% | Active | - | - | - | - | 1500VDC|300VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.22uF | EAR99 | Compliant | 0.6 | 40 | 100 | -40 | Through Hole | No | - | 6(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 250VDC|160VAC | 6 X 19 | 19(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.22uF | EAR99 | Compliant | 0.6 | 40 | 100 | -40 | Through Hole | No | 5.5(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 63VAC|100VDC | 14 X 5.5 X 8.5 | 14(Max) | 8.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2400 | No | 41.4uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | - | 136 | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 800VAC | 136 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.1uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 10.5(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 630VDC|200VAC | 10.5 X 19 | 19(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 10(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 160VAC|250VDC | 10 X 27 | 27(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() B32231D6224K EPC | In Stock | - | - | - | No | 0.22uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 7(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 200VAC|400VDC | 19 X 7 X 12 | 19(Max) | 12(Max) | ||
Tiny WHSL | In Stock | - | - | 2700 | No | 152uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 96 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 96 X 350 | - | 350 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 100uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 63.5 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | Quick Connect | PP | 400VAC | 63.5 X 125 | - | 125 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - |