- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 8uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | - | 30(Max) | - | - | - | 5% | Unconfirmed | Motor Run | Metal Can | Single Faston | PP | 400VAC | 30 X 78 | - | 78(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 3.3uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 14(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 250VDC|160VAC | 14 X 32 | 32(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 38uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 480VAC | 63.5 X 142 | - | 142 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.025uF | EAR99 | Compliant | 0.8 | - | 85 | -40 | Through Hole | No | 8.5(Max) | - | - | - | Bulk | 20% | Obsolete | - | - | Axial | PET | 2500VDC|220VAC | 33 X 8.5 X 18 | 33(Max) | 18(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 300 | No | 4uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | 53 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 525VAC | 53 X 114 | - | 114 | ||
Tiny WHSL | In Stock | - | - | 500 | No | 46uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 415VAC | 63.5 X 142 | - | 142 | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.22uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 8(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 400VDC|200VAC | 8 X 27 | 27(Max) | - | ||
Tiny WHSL | In Stock | - | - | 400 | No | 46uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 440VAC | 63.5 X 105 | - | 105 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2200 | No | 123uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 85 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 85 X 350 | - | 350 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 400 | No | 34uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 440VAC | 63.5 X 105 | - | 105 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - |