- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Special Features | Suppression Class | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | 25uF | EAR99 | Compliant | 1.2 | 6 | 110 | -40 | Through Hole | - | 30(Max) | - | 45(Max) | - | X2 | - | - | 52.5 | Straight | Bulk | 10% | Obsolete | EMI Suppression | - | Radial | PP | 305VAC | 57.5 X 30 X 45 | 57.5(Max) | 45(Max) | ||
![]() B81191C1224M EPC | In Stock | - | - | - | No | 0.22uF | EAR99 | Compliant | 0.8 | - | 100 | -40 | Through Hole | No | - | 11(Max) | - | EMI Suppression | X2 | - | - | - | - | Bulk | 20% | Unconfirmed | EMI Suppression | - | Axial | PET | 275VAC | 11 X 26.5 | 26.5(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 27.4uF | EAR99 | Compliant with Exemption | - | 45 | 55 | -40 | Stud Mount | No | - | 116 | - | - | - | Yes | Yes | - | - | - | -5% to 10% | Obsolete | Power Film | Metal Can | SIGUT Terminal | PP | 440VAC | 116 X 164 | - | 164 | ||
![]() B81191C1154M EPC | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 0.022uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 2.5(Max) | - | 6.5(Max) | - | - | - | - | 5 | - | Bulk | 10% | Unconfirmed | - | Stacked | Radial | PET | 100VDC|63VAC | 7.3 X 2.5 X 6.5 | 7.3(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.039uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | - | - | - | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 63VDC|40VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.082uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | - | - | - | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 100VDC|63VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 0.022uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 2.5(Max) | - | 6.5(Max) | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 40VAC|63VDC | 7.3 X 2.5 X 6.5 | 7.3(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 0.0022uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 2.5(Max) | - | 6.5(Max) | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 400VDC|200VAC | 7.3 X 2.5 X 6.5 | 7.3(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.9 | No | 1uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 7.8(Max) | - | 13(Max) | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 63VAC|100VDC | 7.8 X 7.8 X 13 | 7.8(Max) | 13(Max) | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 0.0015uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | 2.5(Max) | - | 6.5(Max) | - | - | - | - | 5 | - | Bulk | 10% | Unconfirmed | - | Stacked | Radial | PET | 63VDC|40VAC | 7.3 X 2.5 X 6.5 | 7.3(Max) | 6.5(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.056uF | EAR99 | Compliant | 0.5 | 3 | 125 | -55 | Through Hole | No | - | - | - | - | - | - | - | 5 | - | Bulk | 5% | Unconfirmed | - | Stacked | Radial | PET | 63VDC|40VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - |