- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 1uF | EAR99 | Compliant | 8532.25.00.10 | 0.6 | 5 | 125 | -55 | Through Hole | No | 7(Max) | - | - | 15 | Straight | - | 10% | Unconfirmed | - | Stacked | Radial | PET | 250VDC|160VAC | 16.5 X 7 X 9.3 | 16.5(Max) | 9.3(Max) | ||
Tiny WHSL | In Stock | - | - | 150 | No | 0.15uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 35 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 3400VAC | 35 X 131 | - | 131 | ||
Tiny WHSL | In Stock | - | - | 300 | No | 0.33uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 50 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 3400VAC | 50 X 131 | - | 131 | ||
Tiny WHSL | In Stock | - | - | 90 | No | 2.2uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 40 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 600VAC | 40 X 57 | - | 57 | ||
Tiny WHSL | In Stock | - | - | 100 | No | 7uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 35 | - | - | - | - | 10% | Obsolete | - | Metal Can | Single Faston | - | 640VAC | 35 X 80 | - | 80 | ||
Tiny WHSL | In Stock | - | - | 50 | No | 0.68uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 30 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 900VAC | 30 X 57 | - | 57 | ||
Tiny WHSL | In Stock | - | - | - | No | 330pF | EAR99 | Compliant | - | 0.8 | 6 | 110 | -55 | Through Hole | No | - | - | - | 15 | - | Bulk | 5% | Obsolete | Pulse | Wound | Radial | PP | 1600VDC|450VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 680pF | EAR99 | Compliant | - | 0.8 | 6 | 110 | -55 | Through Hole | No | - | - | - | 15 | - | Bulk | 10% | Obsolete | Pulse | Wound | Radial | PP | 1600VDC|450VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 470pF | EAR99 | Compliant | - | 0.8 | 17 | 110 | -55 | Through Hole | No | - | - | - | 15 | - | Bulk | 10% | Obsolete | Pulse | Wound | Radial | PP | 450VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1100 | No | 33uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 79.2 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Screw Terminal | - | 600VAC | 79.2 X 194 | - | 194 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.33uF | EAR99 | Compliant | 8532.25.00.80 | 0.8 | 17 | 125 | -55 | Through Hole | No | 8(Max) | - | 17(Max) | 27.5 | Straight | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 220VAC|630VDC | 31.5 X 8 X 15 | 31.5(Max) | 15(Max) | ||
Tiny WHSL | In Stock | - | - | 50 | No | 0.22uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 25 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 1700VAC | 25 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 15uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 460VAC|330VAC | 53 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0018uF | EAR99 | Compliant | - | 0.8 | 3 | 125 | -55 | Through Hole | No | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.5 | No | 150uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 63.5 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 350VAC|250VAC | 63.5 X 132 | - | 132 | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 15uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 680VAC|480VAC | 53 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | - | No | 50uF | EAR99 | Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 45 | - | - | - | - | 5% | Unconfirmed | Motor Run | Aluminum Cylindrical Can | Double Faston | PP | 420VDC|450VDC | 45 X 103 | - | 103 | ||
Tiny WHSL | In Stock | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0.2 | No | 60uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | - | 53 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 250VAC|350VAC | 53 X 82 | - | 82 |