- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | No | - | - | - | - | Ammo | - | Unconfirmed | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2500 | No | 90uF | EAR99 | Compliant with Exemption | 8532.25.00.20 | - | - | 55 | -40 | Stud Mount | No | 136 | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 570VAC | 136 X 200 | 200 | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | EAR99 | Compliant | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1300 | No | 16.6uF | EAR99 | Compliant with Exemption | - | - | 45 | 55 | -40 | Stud Mount | No | 116 | - | - | - | - | -5% to 10% | LTB | Power Film | Metal Can | SIGUT Terminal | PP | 800VAC | 116 X 164 | 164 | ||
Tiny WHSL | In Stock | - | - | 200 | No | 16uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 50 | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 640VAC | 50 X 86 | 86 | ||
Tiny WHSL | In Stock | - | - | 60 | No | 3uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 35 | - | - | - | - | 10% | Obsolete | - | Metal Can | Single Faston | - | 640VAC | 35 X 48 | 48 | ||
Tiny WHSL | In Stock | - | - | - | No | 470pF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | 15 | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | ||
Tiny WHSL | In Stock | - | - | 70 | No | 4.7uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 30 | - | - | - | - | 10% | Obsolete | - | Metal Can | Single Faston | - | 640VAC | 30 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | 250 | No | 8uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 55 | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 930VAC | 55 X 86 | 86 | ||
Tiny WHSL | In Stock | - | - | 0.3 | No | 60uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | 53 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 460VAC|330VAC | 53 X 107 | 107 | ||
Tiny WHSL | In Stock | - | - | 0.5 | No | 100uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | 63.5 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 330VAC|460VAC | 63.5 X 132 | 132 | ||
Tiny WHSL | In Stock | - | - | 600 | No | 15uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 79.2 | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 930VAC | 79.2 X 104 | 104 | ||
Tiny WHSL | In Stock | - | - | - | No | 680pF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | 15 | Bulk | 10% | Unconfirmed | Pulse | Wound | Radial | PP | 2000VDC|700VAC | - | - | ||
Tiny WHSL | In Stock | - | - | 800 | No | 22uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 89.3 | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 930VAC | 89.3 X 104 | 104 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0047uF | EAR99 | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | - | 15 | Bulk | 10% | Unconfirmed | Pulse | Wound | Radial | PP | 1250VDC|500VAC | - | - | ||
Tiny WHSL | In Stock | - | - | 140 | No | 1uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 40 | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 1100VAC | 40 X 95 | 95 | ||
Tiny WHSL | In Stock | - | - | 70 | No | 2uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | 30 | - | - | - | - | 10% | Obsolete | - | Metal Can | Single Faston | - | 930VAC | 30 X 80 | 80 | ||
Tiny WHSL | In Stock | - | - | 2000 | No | 46.5uF | EAR99 | Compliant | - | - | - | 55 | -40 | Stud Mount | No | 136 | - | - | - | - | 5% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 690VAC | 136 X 200 | 200 | ||
Tiny WHSL | In Stock | - | - | 0.1 | No | 3uF | EAR99 | Compliant with Exemption | - | - | - | 70 | -40 | Stud Mount | No | 40 | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 680VAC|480VAC | 40 X 68 | 68 | ||
Tiny WHSL | In Stock | - | - | 3100 | No | 82.9uF | EAR99 | Not Compliant | - | - | - | 70 | -25 | Stud Mount | No | 116.2 | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | - | 440VAC | 116.2 X 248 | 248 |