- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0.012uF | EAR99 | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1250VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0062uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.012uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1600VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0047uF | EAR99 | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1250VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.011uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1600VDC|500VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 220 | No | 2.2uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 50 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 1100VAC | 50 X 95 | - | 95 | ||
Tiny WHSL | In Stock | - | - | 140 | No | 0.68uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 40 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 2100VAC | 40 X 95 | - | 95 | ||
Tiny WHSL | In Stock | - | - | 190 | No | 4.7uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 60 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Tab Connector | - | 900VAC | 60 X 57 | - | 57 | ||
Tiny WHSL | In Stock | - | - | 250 | No | 20uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 55 | - | - | - | - | - | - | 10% | Obsolete | - | Metal Can | Double Faston | - | 640VAC | 55 X 86 | - | 86 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0082uF | EAR99 | Compliant | - | 0.8 | 6 | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Obsolete | Pulse | Wound | Radial | PP | 1250VDC|450VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1500 | No | 33uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 89.3 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Screw Terminal | - | 900VAC | 89.3 X 194 | - | 194 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.001uF | EAR99 | Compliant | - | 0.8 | 6 | 110 | -55 | Through Hole | No | 6(Max) | - | 14(Max) | - | - | 15 | Straight | Bulk | 5% | Obsolete | Pulse | Wound | Radial | PP | 450VAC|1600VDC | 18.5 X 6 X 11.5 | 18.5(Max) | 11.5(Max) | ||
Tiny WHSL | In Stock | - | - | 1100 | No | 22uF | EAR99 | Not Compliant | - | - | - | 85 | -25 | Stud Mount | No | - | 79.2 | - | - | - | - | - | - | 10% | Obsolete | Damping | Aluminum Cylindrical Can | Screw Terminal | - | 900VAC | 79.2 X 194 | - | 194 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0039uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.018uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 1000VDC|250VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.047uF | EAR99 | Compliant | - | 0.8 | 6 | 110 | -55 | Through Hole | No | 11(Max) | - | 19(Max) | - | - | 15 | Straight | Bulk | 5% | Obsolete | Pulse | Wound | Radial | PP | 300VAC|630VDC | 18.5 X 11 X 16.5 | 18.5(Max) | 16.5(Max) | ||
Tiny WHSL | In Stock | - | - | 1500 | No | 208.7uF | EAR99 | Compliant with Exemption | - | - | 45 | 55 | -40 | Stud Mount | No | - | 116 | - | Yes | Yes | - | - | - | -5% to 10% | LTB | Power Film | Metal Can | SIGUT Terminal | PP | 230VAC | 116 X 164 | - | 164 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0075uF | EAR99 | Compliant | - | 0.8 | - | 110 | -55 | Through Hole | No | - | - | - | - | - | 15 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 77uF | EAR99 | Compliant with Exemption | 8532.25.00.20 | - | - | - | - | Stud Mount | No | - | 85 | - | Yes | Yes | - | - | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 85 X 273 | - | 273 | ||
Tiny WHSL | In Stock | - | - | - | No | 0.0091uF | EAR99 | Compliant | - | 0.8 | 3 | 110 | -55 | Through Hole | No | - | - | - | - | - | 22.5 | - | Bulk | 5% | Unconfirmed | Pulse | Wound | Radial | PP | 500VAC|1600VDC | - | - | - |