- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2000 | No | 33.2uF | EAR99 | Compliant | 55 | -40 | Stud Mount | No | 136 | - | - | - | 5% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 800VAC | 136 X 200 | 200 | ||
Tiny WHSL | In Stock | - | - | 2100 | No | 33.5uF | EAR99 | Compliant with Exemption | - | - | Stud Mount | No | 116 | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 690VAC | 116 X 164 | 164 | ||
Tiny WHSL | In Stock | - | - | 3200 | No | 129uF | EAR99 | Compliant with Exemption | 55 | -40 | Stud Mount | No | 136 | - | Yes | Yes | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 136 X 200 | 200 | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 8.3uF | EAR99 | Compliant | 55 | -40 | Stud Mount | No | 116 | - | - | - | 5% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 800VAC | 116 X 164 | 164 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2100 | No | 16.7uF | EAR99 | Compliant with Exemption | - | - | Stud Mount | No | 116 | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 690VAC | 116 X 164 | 164 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 610 | No | 350uF | EAR99 | Compliant with Exemption | 70 | -55 | Stud Mount | No | 85 | Power Electronic | - | - | 10% | Active | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | PUR | 900VDC | 85 X 99 | 99 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 20uF | EAR99 | Supplier Unconfirmed | 70 | -40 | Stud Mount | No | 75 | - | - | - | 5% | Active | - | Can | Screw Terminal | PP | 1400VDC|1000VAC | 75 X 140 | 140 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Obsolete | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 83uF | EAR99 | Compliant with Exemption | 55 | -40 | Stud Mount | No | 116 | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 440VAC | 116 X 164 | 164 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | No | - | - | Yes | Yes | - | Active | - | - | - | - | - | - | - |