- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Lead Diameter (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Suppression Class | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Wire Form | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0.4 | No | 100uF | EAR99 | Compliant with Exemption | - | - | 70 | -40 | Stud Mount | No | - | 63.5 | - | - | - | - | - | - | 5% | Obsolete | Power Electronic | Metal Can | Double Faston | PP | 250VAC|350VAC | 63.5 X 107 | - | 107 | ||
Tiny WHSL | In Stock | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 173uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | - | 116 | - | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 525VAC | 116 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | 0.47uF | EAR99 | Compliant | - | 0.8 | 110 | -40 | Through Hole | Unknown | 9(Max) | - | 17.5(Max) | X2 | - | - | 15 | Straight | 20% | Unconfirmed | EMI Suppression | Plastic Rectangular Can | Radial | PP | 305VAC|630VDC | 18 X 9 X 17.5 | 18(Max) | 17.5(Max) | ||
Tiny WHSL | In Stock | - | - | 2500 | No | 32uF | EAR99 | Supplier Unconfirmed | - | - | 70 | -40 | - | No | - | 121.6 | - | - | - | - | - | - | 10% | Obsolete | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | Paper | 2800VDC | 121.6 X 176 | - | 176 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1600 | No | 130uF | EAR99 | Supplier Unconfirmed | - | - | 70 | -40 | Stud Mount | No | - | 85 | - | - | - | - | - | - | 5% | Obsolete | - | Can | Screw Terminal | PP | 780VDC|550VAC | 85 X 245 | - | 245 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 440uF | EAR99 | Compliant with Exemption | - | - | 60 | -55 | Stud Mount | No | - | 116 | - | - | Yes | Yes | - | - | 10% | Unconfirmed | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | PUR | 880VDC | 116 X 70 | - | 70 | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 207uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | - | 116 | - | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 400VAC | 116 X 164 | - | 164 | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 128uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 116 | - | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 415VAC | 116 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | 3700 | No | 55.8uF | EAR99 | Compliant with Exemption | 8532.25.00.30 | - | 70 | -40 | Stud Mount | No | - | 136 | - | - | - | - | - | - | 5% | Active | Power Electronic | Aluminum Cylindrical Can | Screw Terminal | PP | 2100VDC|850VAC|1200VAC | 136 X 230 | - | 230 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 800 | No | 33uF | EAR99 | Supplier Unconfirmed | - | - | 70 | -40 | Stud Mount | No | - | 75 | - | - | - | - | - | - | 5% | Unconfirmed | - | Can | Screw Terminal | PP | 900VDC|640VAC | 75 X 140 | - | 140 | ||
Tiny WHSL | In Stock | - | - | 1300 | No | 150uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | - | 116 | - | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 230VAC | 116 X 164 | - | 164 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 700 | No | 30.8uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | - | 85 | - | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 85 X 125 | - | 125 | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 173uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 116 | - | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Metal Can | SIGUT Terminal | PP | 525VAC | 116 X 200 | - | 200 | ||
Tiny WHSL | In Stock | - | - | 1700 | No | 57.6uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 100 | - | - | Yes | Yes | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 100 X 200 | - | 200 |