- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0.47uF | EAR99 | Compliant | 0.6 | 40 | 100 | -40 | Through Hole | No | - | 6.5(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 63VAC|100VDC | 6.5 X 19 | 19(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 1.5uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | - | 68 | - | - | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 1700VDC|1400VAC | 68 X 68 | - | 68 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2700 | No | 185uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 96 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 96 X 350 | - | 350 | ||
Tiny WHSL | In Stock | - | - | 400 | No | 17uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 50 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | Faston | PP | 400VAC | 50 X 148 | - | 148 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 29uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | - | 75 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 75 X 163 | - | 163 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 4.7uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 12(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 100VDC|63VAC | 12 X 32 | 32(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 6.8uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 16(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 250VDC|160VAC | 16 X 42 | 42(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.68uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | - | 11.5(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 400VDC|200VAC | 11.5 X 32 | 32(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 60uF | EAR99 | Compliant | - | - | 85 | -25 | - | No | - | 53(Max) | - | - | Pallet | 5% | Unconfirmed | - | Aluminum Cylindrical Can | Double Faston | PP | 450VAC|420VAC | 53 X 78 | - | 78(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 10uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 13(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 100VDC|63VAC | 32 X 13 X 23 | 32(Max) | 23(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - |