- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 6uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | 35(Max) | - | - | - | - | 5% | Unconfirmed | Motor Run | Plastic Cylindrical Can | Lead Wire | PP | 400VAC|450VAC | 35 X 62 | - | 62(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant with Exemption | - | - | - | - | - | Unknown | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 600 | No | 91uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 63.5 | - | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 415VAC | 63.5 X 142 | - | 142 | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 69uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 85 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 480VAC | 85 X 273 | - | 273 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 133uF | EAR99 | Not Compliant | - | - | - | - | Stud Mount | No | - | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | Paper/PP | 400VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | 800 | No | 150uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 85 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 230VAC | 85 X 198 | - | 198 | ||
Tiny WHSL | In Stock | - | - | 800 | No | 100uF | EAR99 | Compliant with Exemption | - | - | 55 | -25 | Stud Mount | No | 85 | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 400VAC | 85 X 198 | - | 198 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 7.5uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | 35(Max) | High Insulation Resistance|Low Dissipation Factor | - | - | - | 5% | Active | Motor Run | Plastic Can | Double Faston | PP | 400VAC|450VAC | 35 X 56 | - | 56(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 3uF | EAR99 | Compliant | - | - | 85 | -25 | - | No | 25(Max) | - | - | - | - | 5% | Unconfirmed | Motor Run | Plastic Cylindrical Can | Lead Wire | PP | 450VAC|400VAC | 25 X 50 | - | 50(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 0.15uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 10(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 630VDC|200VAC | 10 X 27 | 27(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Not Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2.5uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | 30(Max) | High Insulation Resistance|Low Dissipation Factor | - | - | - | 5% | Active | Motor Run | Plastic Can | Double Faston | PP | 400VAC|450VAC | 30 X 62 | - | 62(Max) | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant with Exemption | - | - | - | - | - | Unknown | - | - | Yes | Yes | - | - | Unconfirmed | - | - | - | - | - | - | - | - |