- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 300 | No | 5uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 53 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 440VAC | 53 X 114 | - | 114 | ||
Tiny WHSL | In Stock | - | - | 1400 | No | 62uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | 75 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 75 X 275 | - | 275 | ||
Tiny WHSL | In Stock | - | - | 1100 | No | 3uF | EAR99 | Not Compliant | - | - | 85 | -25 | Chassis Mount | No | 88 | - | - | - | 10% | Obsolete | Snubber | - | Screw Terminal | - | 3000VDC|2500VAC | 88 X 1100 | - | 142 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0.68uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 8(Max) | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 160VAC|250VDC | 8 X 27 | 27(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 300 | No | 15uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 400VAC | 63.5 X 68 | - | 68 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 82uF | EAR99 | Compliant with Exemption | - | - | 55 | -40 | Stud Mount | No | 63.5 | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | Quick Connect | PP | 440VAC | 63.5 X 125 | - | 125 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Not Compliant | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 400 | No | 33uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 63.5 | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 400VAC | 63.5 X 129 | - | 129 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - |