- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Seated Plane Height (mm) | Special Features | Terminal Pitch (mm) | Wire Form | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0.33uF | EAR99 | Compliant | 0.6 | 17 | 125 | -55 | Through Hole | No | 8(Max) | - | 14(Max) | - | 15 | - | Bulk | 10% | Obsolete | Pulse | - | Radial | PET | 400VDC|200VAC | 18 X 8 X 12 | 18(Max) | 12(Max) | ||
Tiny WHSL | In Stock | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0.22uF | EAR99 | Compliant | 0.6 | - | 125 | -55 | Through Hole | No | 4.7(Max) | - | - | - | 15 | - | Tape and Reel | 5% | Active | - | Stacked | Radial | PET | 400VDC|200VAC | 16.5 X 4.7 X 7.5 | 16.5(Max) | 7.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | 5uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | - | 30(Max) | - | High Insulation Resistance|Low Dissipation Factor | - | - | - | 5% | - | Motor Run | Plastic Can | Double Faston | PP | 400VAC|450VAC | 30 X 56 | - | 56(Max) | ||
Tiny WHSL | In Stock | - | - | No | 0.47uF | EAR99 | Compliant | 0.8 | 6 | 125 | -55 | Through Hole | No | 7(Max) | - | 23.5(Max) | - | 22.5 | - | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 400VDC|200VAC | 26.5 X 7 X 16.5 | 26.5(Max) | 16.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | 0.1uF | EAR99 | Compliant | 0.6 | 17 | 125 | -55 | Through Hole | No | 6(Max) | - | 13.5(Max) | - | 10 | - | Bulk | 10% | Obsolete | Pulse | Stacked | Radial | PET | 400VDC|200VAC | 13 X 6 X 11.5 | 13(Max) | 11.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | 0.3pF | EAR99 | Compliant | - | - | 110 | -55 | Through Hole | No | - | - | - | - | 22.5 | - | Bulk | 5% | Active | - | Wound | Radial | PP | 250VDC|160VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0.47uF | EAR99 | Compliant | 0.8 | 6 | 125 | -55 | Through Hole | No | 10(Max) | - | 23(Max) | - | 27.5 | - | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 630VDC|220VAC | 31.5 X 10 X 16 | 31.5(Max) | 16(Max) | ||
Tiny WHSL | In Stock | - | - | No | 0.1uF | EAR99 | Compliant | 0.6 | - | 125 | -55 | Through Hole | No | 5(Max) | - | 16(Max) | - | 10 | - | Tape and Reel | 20% | Obsolete | Pulse | - | Radial | PET | 100VDC|63VAC | 13 X 5 X 9 | 13(Max) | 9(Max) | ||
Tiny WHSL | In Stock | - | - | No | 1uF | EAR99 | Compliant | 0.8 | 6 | 125 | -55 | Through Hole | No | 9.5(Max) | - | 25(Max) | - | 27.5 | - | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 400VDC|200VAC | 31.5 X 9.5 X 18 | 31.5(Max) | 18(Max) | ||
Tiny WHSL | In Stock | - | - | No | 2.2uF | EAR99 | Compliant | 0.8 | 17 | 125 | -55 | Through Hole | No | 10(Max) | - | 19.5(Max) | - | 27.5 | Straight | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 250VDC|160VAC | 31.5 X 10 X 17.5 | 31.5(Max) | 17.5(Max) | ||
Tiny WHSL | In Stock | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0.82pF | EAR99 | Compliant | - | - | 110 | -55 | Through Hole | No | - | - | - | - | 22.5 | - | Bulk | 5% | Active | - | Wound | Radial | PP | 250VDC|160VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Unknown | 1uF | EAR99 | Compliant | 0.8 | 6 | 110 | -55 | Through Hole | - | 11.5(Max) | - | 23.5(Max) | - | 15 | Inside Crimp Standoff | Bulk | 5% | Unconfirmed | - | Wound | Radial | PP | 250VDC|160VAC | 18 X 11.5 X 16.5 | 18(Max) | 16.5(Max) | ||
Tiny WHSL | In Stock | - | - | Unknown | - | EAR99 | Compliant | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0.47uF | EAR99 | Compliant | 0.8 | 17 | 125 | -55 | Through Hole | No | 10(Max) | - | 18(Max) | - | 27.5 | - | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 630VDC|220VAC | 31.5 X 10 X 16 | 31.5(Max) | 16(Max) | ||
Tiny WHSL | In Stock | - | - | No | 2.2uF | EAR99 | Compliant | 0.8 | 17 | 125 | -55 | Through Hole | No | 10(Max) | - | 19.5(Max) | - | 27.5 | Straight | Bulk | 5% | Active | Pulse | Wound | Radial | PET | 250VDC|160VAC | 31.5 X 10 X 17.5 | 31.5(Max) | 17.5(Max) | ||
Tiny WHSL | In Stock | - | - | No | 0.68uF | EAR99 | Compliant | 0.8 | 17 | 125 | -55 | Through Hole | No | 10.5(Max) | - | 20(Max) | - | 27.5 | - | Bulk | 10% | Active | Pulse | - | Radial | PET | 630VDC|220VAC | 31.5 X 10.5 X 18 | 31.5(Max) | 18(Max) | ||
Tiny WHSL | In Stock | - | - | No | 10uF | EAR99 | Compliant | 0.8 | 17 | 125 | -55 | Through Hole | No | 17(Max) | - | 24(Max) | - | 27.5 | - | Bulk | 10% | Active | Pulse | Wound | Radial | PET | 100VDC|63VAC | 31.5 X 17 X 22 | 31.5(Max) | 22(Max) |