- ECCN (US)
- Automotive
- PPAP
- EU RoHS
- Part Status
- Tolerance
- Termination Style
- Voltage
- Capacitance Value
- Mounting
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
EPC Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Automotive | Capacitance Value | ECCN (US) | EU RoHS | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Diameter (mm) | Special Features | SVHC | SVHC Exceeds Threshold | Packaging | Tolerance | Part Status | Type | Construction | Termination Style | Dielectric | Voltage | Size(mm) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 3uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | 30(Max) | High Insulation Resistance|Low Dissipation Factor | - | - | - | 5% | Obsolete | Motor Run | Plastic Can | Double Faston | PP | 400VAC|450VAC | 30 X 62 | - | 62(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | 45uF | EAR99 | Compliant | - | - | 85 | -25 | Stud Mount | No | 40(Max) | - | - | - | - | 5% | Unconfirmed | Motor Run | Aluminum Cylindrical Can | Double Faston | PP | 420VAC|450VAC | 40 X 103 | - | 103(Max) | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Unknown | - | EAR99 | Compliant with Exemption | - | - | - | - | - | Unknown | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 300 | No | 19.5uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 75 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 525VAC | 75 X 160 | - | 160 | ||
Tiny WHSL | In Stock | - | - | 300 | No | 33uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 63.5 | - | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 400VAC | 63.5 X 68 | - | 68 | ||
Tiny WHSL | In Stock | - | - | - | No | 19uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | - | - | - | - | - | -5% to 10% | Active | - | Aluminum Cylindrical Can | Faston | PP | 480VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 3.3uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 11.5(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 100VDC|63VAC | 11.5 X 27 | 27(Max) | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 29uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 63.5 | - | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 480VAC | 63.5 X 105 | - | 105 | ||
Tiny WHSL | In Stock | - | - | 600 | No | 46.5uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 75 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 75 X 198 | - | 198 | ||
Tiny WHSL | In Stock | - | - | 1200 | No | 92.5uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 85 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 415VAC | 85 X 273 | - | 273 | ||
Tiny WHSL | In Stock | - | - | 500 | No | 55uF | EAR99 | Compliant with Exemption | - | - | - | - | Stud Mount | No | 75 | - | Yes | Yes | - | -5% to 10% | Active | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 400VAC | 75 X 160 | - | 160 | ||
Tiny WHSL | In Stock | - | - | 300 | No | 6uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 53 | - | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 525VAC | 53 X 114 | - | 114 | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | Yes | Yes | - | - | Active | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 500 | No | 50uF | EAR99 | Compliant with Exemption | - | - | 55 | -25 | Stud Mount | No | 75 | - | - | - | - | -5% to 10% | Obsolete | Power Factor Correction | Aluminum Cylindrical Can | SIGUT Terminal | PP | 400VAC | 75 X 160 | - | 160 | ||
Tiny WHSL | In Stock | - | - | 300 | No | 6uF | EAR99 | Compliant | - | - | 55 | -25 | Stud Mount | No | 53 | - | - | - | - | -5% to 10% | Active | Power Factor Correction | Metal Can | Single Faston | PP | 440VAC | 53 X 114 | - | 114 | ||
Tiny WHSL | In Stock | - | - | - | No | 2.2uF | EAR99 | Compliant | 0.8 | 40 | 100 | -40 | Through Hole | No | 10.5(Max) | - | - | - | Bulk | 10% | Obsolete | - | - | Axial | PET | 250VDC|160VAC | 10.5 X 32 | 32(Max) | - | ||
Tiny WHSL | In Stock | - | - | - | No | - | EAR99 | Compliant with Exemption | - | - | - | - | - | No | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - |