- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Applications
- Interface
- Load Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
Attribute column
Manufacturer
EPC PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Applications | Technology | Voltage - Supply | Ingress Protection | Style | Interface | Output Configuration | 1st Connector | 2nd Connector | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16095 |
| - | - | - | - | - | Female | Female | Q-030200 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | - | - | - | BNC to N-Type | - | - | BNC Jack | N-Type Jack | - | - | - | - | - | - | Shielded | 59.1 (1.5m) 4.9 | - | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | - | EPC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 4431 |
| - | - | Surface Mount, Wettable Flank | 13-PowerWFQFN | 13-WQFN-HR (3.5x5) | - | - | - | - | - | EPC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C (TJ) | - | ePower™ | - | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | NMOS | 4.5V ~ 5.5V | - | - | Logic, PWM | Half Bridge | - | - | 10V ~ 80V | 35A | Current Limiting, ESD, Over Voltage, UVLO | 5.2mOhm LS, 5.2mOhm HS | - | Inductive, Capacitive, Resistive | Bootstrap Circuit | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EPC23103 | - | - | EPC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPC2152ENGRT EPC | 35 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EPC2112ENGRT EPC | In Stock | - | Datasheet | - | Surface Mount | 10-VFBGA | 10-BGA (2.9x1.1) | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | DC-DC Converters | - | 4.5V~5.5V | - | - | On/Off | Low Side | - | - | 160V Max | - | - | 32mOhm | - | Inductive | - | - | ROHS3 Compliant | ||
![]() EPC2115ENGRT EPC | In Stock | - | Datasheet | - | Surface Mount | 10-VFBGA | 10-BGA (2.9x1.1) | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | DC-DC Converters | - | 4.5V~5.5V | - | - | On/Off | Low Side | - | - | 120V Max | - | - | 70mOhm | - | Inductive | - | - | ROHS3 Compliant |