- Attachment Method
- Diameter
- ECCN Code
- HTS Code
- Height Off Base (Height of Fin)
- Ihs Manufacturer
- JESD-609 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Manufacturer Series
- Material
Attribute column
Manufacturer
EPC Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Rated Temperature | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | EPCOS AG | TDK Epcos | B57153-S150-M | B57153S0150M000 | 170 °C | -55 °C | , | DISK PACKAGE | Active | 5.27 | Yes | pushPIN™ | 20% | e3 | Yes | Active | EAR99 | Top Mount | 15 Ω | Tin (Sn) | 8533.40.80.70 | BULK | NTC THERMISTOR | compliant | 1.4 W | 25 °C | Push Pin | 1.181 (30.00mm) | 9.58°C/W @ 100 LFM | RADIAL | 265 V | TEMPERATURE SENSING | 2900 K | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) |