- RoHS
- Color
- Height
- Body Breadth
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Composition
- Dim
- ECCN Code
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
Epson Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Weight | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Power Rating | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Rated Current | Circuit Protection Type | Rated Voltage(DC) | Rated Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30774 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1712825 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30772 Epson | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | 122g | (L x W x H) 130 x 64 x 25 mm | VICOR CORP | Vicor Corporation | 30772 | ROHS COMPLIANT | Active | 5.74 | Compliant | Yes | - | - | e3/e4 | Yes | EAR99 | - | VDV526-200 | - | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | - | - | Blue | 8536.10.00.40 | - | compliant | CSA; UL | 8.89 mm | 4.67 mm | 8.89mm x 4.67mm x 8.76mm | 2.5 A | ELECTRIC FUSE | 250 V | 250 V | 25mm | 130mm | 64mm | 8.76 mm | ||
![]() 102101 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | - | - | - | 25 ppm/°C | - | 430 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 108391 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30773 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |