- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-238 30.0000MB-W EPSON | 10 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021020211 | - | Details | 0.001728 oz | - | - | Reel | TSX-3225 | - | ±10 PPM | - | - | - | 24 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0039511 | - | Details | - | - | - | Reel | FA-20H | - | ±10 PPM | - | - | - | 25 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 80 Ohms | Crystals | 0.55 mm | - | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | 13218 |
| - | - | Surface Mount | 4-SMD, No Lead | - | 1000 | + 75 C | EPSON | - 20 C | - | Tape & Reel (TR) | - | Active | Details | 0.001728 oz | - | -20°C ~ 75°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | - | - | MHz Crystal | 24 MHz | ±10ppm | SMD/SMT | 40 Ohms | 18pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
![]() FA-238 25.0000MB-KX Epson | In Stock | - | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380001311 | - | Details | 0.001728 oz | - | - | Reel | FA-238 | - | ±15 PPM | - | - | - | 25 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 50 Ohms | Crystals | 0.7 mm | - | 3.2 mm | 2.5 mm | - | - | ||
![]() FC-135 32.7680KA-A0 EPSON | 29 | - | Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | 32.768kHz | - | - | 70kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() TSX-3225 27.0000MHZ Epson | 25 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021051700 X1E000021051714 | Active | - | 0.001728 oz | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | - | - | Crystal Unit | 27 MHz | 10 PPM | SMD/SMT | 40 Ohms | - | Fundamental | ±10ppm | 200 uW | 50 Ohms | Crystals | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 10000 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | 24MHz | ±15ppm | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() X1E000251001400 Seiko Epson | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q22FA2380067800 Seiko Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1E000021042600 Seiko Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q22FA23V0001900 Seiko Epson | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 4000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | 24MHz | ±20ppm | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() FC-135 32.7680KA-A5 EPSON | 16350 | - | Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | 32.768kHz | - | - | 70kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 307 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | 26MHz | ±10ppm | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 16 |
| - | - | Surface Mount | 4-SMD, No Lead | - | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.001728 oz | - | - | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | 25 MHz | ±10ppm | - | 40 Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 38 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | 32.768kHz | - | - | 35kOhms | 6pF | Fundamental | ±100ppm | - | - | - | - | 0.100 2.54mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 42 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | 14.31818MHz | ±30ppm | - | 80Ohms | 20pF | Fundamental | ±50ppm | - | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 55213 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | 16MHz | ±18ppm | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | 37.4MHz | ±10ppm | - | 80Ohm | 12pF | Fundamental | - | - | - | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - |