- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Housing Material | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Latching Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Package | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Number of Positions | Number of Rows | Subcategory | Pitch | Frequency | Frequency Stability | Termination Style | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Wire Gauge | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | - | 1000 | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Tape & Reel (TR) | X1E000021098114 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | - | 48 MHz | 10 PPM | SMD/SMT | - | - | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | X1E000021100211 | - | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | 10 PPM | - | - | - | - | - | 33.33333 MHz | - | SMD/SMT | - | - | - | - | 8 pF | - | - | 200 μW | - | 40 Ohms | Crystals | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 30 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | - | 1000 | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Tape & Reel (TR) | X1E000021106214 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | - | 38.4 MHz | 10 PPM | SMD/SMT | - | - | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 30 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | - | 250 | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Tape & Reel (TR) | X1E000021101812 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | - | 38.4 MHz | 10 PPM | SMD/SMT | - | - | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | X1E000021017211 | - | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | - | - | - | 40 MHz | 10 PPM | SMD/SMT | - | - | - | - | 7 pF | - | - | 200 uW | - | 40 Ohms | Crystals | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | X1E000021084211 | - | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | - | - | - | 48 MHz | 10 PPM | SMD/SMT | - | - | - | - | 7 pF | - | - | 200 uW | - | 40 Ohms | Crystals | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 30 |
| - | - | - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | - | 1 | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Bulk | X1E000021109801 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | - | - | - | 48 MHz | ±10ppm | SMD/SMT | - | - | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Epson Timing | - | 1000 | - | Epson | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FC-13A | - | - | - | - | - | Crystals | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | MC-306 | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | - | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768 kHz | - | - | - | - | 50 kOhms | - | - | Fundamental | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | FA-128 | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 75°C | - | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | 26 MHz | - | - | - | - | 60 Ohms | - | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | MC-306 | TE Connectivity / Raychem | - | 1 | - | TE Connectivity | - | EPSON | - | - | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 85°C | Bulk | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | - | - | Circular Connectors | - | 32.768 kHz | - | - | - | - | 50 kOhms | - | - | Fundamental | - | - | Circular MIL Spec Connector | - | - | Circular MIL Spec Connector | - | - | 0.100 (2.54mm) | - | - | - | - | ||
Tiny WHSL | 50 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | 4-SMD, No Lead | - | TSX-3225 | Epson Timing | - | 1 | - | Epson | - | EPSON | - | - | - | Bulk | - | - | Active | Details | - | - | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 21 | - | Crystals | - | 40 MHz | ±10ppm | - | - | - | 40 Ohms | - | 10pF | Fundamental | ±10ppm | - | Crystals | - | - | Crystals | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | Gold | Surface Mount | 4-SMD, No Lead | Nylon | FA-238V | TE Connectivity / AMP | Copper Alloy | 500 | Locking Ramp | TE Connectivity | + 105 C | EPSON | - 55 C | - | Cable Mount / Free Hanging | Bulk | - | - | Active | Details | MTA | 0.001728 oz | -40°C ~ 85°C | Bulk | MTA-100 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Receptacle Housing | 2 Position | 1 Row | Headers & Wire Housings | 2.54 mm | 15.36 MHz | - | Crimp | Socket (Female) | Blue | 80 Ohms | 26 AWG | - | Fundamental | - | - | Headers & Wire Housings | - | Wire Housings | Headers & Wire Housings | - | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | 1 | - | TE Connectivity | - | EPSON | - | - | - | Tape & Reel (TR) | 733753-000 | - | Last Time Buy | - | - | - | - | Bulk | FA2016AN | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | - | Rack & Panel Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Cylindrical Can, Radial | - | - | TE Connectivity / DEUTSCH | - | 5 | - | TE Connectivity | - | EPSON | - | - | - | Bulk | - | - | Obsolete | Details | - | - | -10°C ~ 60°C | - | C-002RX | 0.059 Dia (1.50mm) | - | kHz Crystal (Tuning Fork) | - | - | Circular Connectors | - | 32.768 kHz | - | - | - | - | 50 kOhms | - | - | Fundamental | ±20ppm | - | Circular MIL Spec Connector | - | - | Circular MIL Spec Connector | - | - | 0.197 (5.00mm) | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | DL66R24 | Epson Timing | - | 250 | - | Epson | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | - | - | Active | - | - | - | -20°C ~ 70°C | MouseReel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | Crystals | - | 16 MHz | ±10ppm | - | - | - | 60 Ohms | - | 10pF | Fundamental | ±10ppm | - | Crystals | - | - | Crystals | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | - | Surface Mount | 4-SMD, Flat Leads | - | MC-146 | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | - | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768 kHz | - | - | - | - | 65 kOhms | - | - | Fundamental | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | TSX-3225 | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 70°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 48 MHz | ±10ppm | - | - | - | 40 Ohms | - | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | Epson Timing | - | 1000 | - | Epson | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 75°C | MouseReel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | - | 40 MHz | ±10ppm | - | - | - | 40 Ohms | - | 8pF | Fundamental | ±10ppm | - | - | - | - | Epson Electronics America | - | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ULTRA MINI-CSMD | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | 1.6(mm) | - | - | - | - | - | Tape and Reel | - | - | - | Crystal | - | - | - | - | 26(MHz) | - | - | - | - | - | - | 9(pF) | - | ±10 | - | - | 60(ohm) | - | - | 2(mm) | - | - | - | - | 0.5(mm) | - |