- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±20ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±12ppm | - | - | - | 80Ohms | 9pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-W3 EPSON | 291 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±20ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 30.0000MA-AC0 EPSON | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 30MHz | ±30ppm | - | - | - | 40Ohms | 9pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27MHz | ±30ppm | - | - | - | 50Ohm | 16pF | Fundamental | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 24.0000MA-C3 EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±30ppm | - | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±10ppm | - | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 25MHz | ±30ppm | - | - | - | 80Ohm | 18pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | unknown | 25MHz | ±20ppm | - | - | - | 80Ohm | 12pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-R3 EPSON | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhm | - | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 18 |
| Datasheet | 13 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | C-002RX | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | - | 35kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() Q13FC1350000414 Epson America, Inc | 18330 | - | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | 8541.60.00.80 | No Lead | 12.5 | 85 | -40 | Fundamental | Surface Mount | 0.8 | 3.2 | 1.5 | 2 | 70000 | 0.032768 | SMD | CSMD | - | - | Tape and Reel | - | - | - | Active | - | Crystal | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Yes with exemptions | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | CA-301 | 0.122Diax0.366L 3.10mmx9.30mm | - | Active | Not Applicable | MHz Crystal | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | 150Ohms | 18pF | Fundamental | ±50ppm | - | 0.366 9.30mm | ROHS3 Compliant | ||
![]() FA-238 25.0000ME-W0 EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 12pF | Fundamental | ±15ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-AG5 EPSON | 4000 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhms | 7pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | D3.1XH8.9 (mm)/D0.122XH0.35 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | - | 10 µW | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±30ppm | - | - | - | 60Ohm | 8pF | Fundamental | ±50ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32.919kHz | - | - | - | - | 35kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 34 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | 8541.60.00.60 | - | 25MHz | ±10ppm | - | L3.2XB2.5XH0.6 (mm)/L0.126XB0.098XH0.024 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | - | 1 µW | 0.024 0.60mm | ROHS3 Compliant |