- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | ±50ppm | - | - | 60Ohm | 8pF | Fundamental | ±30ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | ±10ppm | - | - | 60Ohm | 7pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±30ppm | - | - | 200Ohms | 9.5pF | Fundamental | ±30ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±15ppm | - | - | 200Ohm | 8pF | Fundamental | ±10ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() FA-238 16.3840MB-K EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16.384MHz | ±30ppm | - | - | 80Ohm | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | ±30ppm | - | - | 40Ohm | 7pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 37.4MHz | ±10ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 37.4MHz | ±10ppm | - | - | 80Ohm | 16pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±10ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 104329 | - | Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | FC-135R | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | TR | - | - | 32.768kHz | - | L3.2XB1.5XH0.8 (mm)/L0.126XB0.059XH0.031 (inch) | 0.032768MHz | 50kOhm | 9pF | Fundamental | ±20ppm | 0.5 μW | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 40Ohms | 10pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238 50.0000MB-K3 EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 50MHz | ±30ppm | - | - | 40Ohm | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 50MHz | ±30ppm | - | - | 40Ohm | 12pF | Fundamental | ±15ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 50MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±15ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 16.0000MD-C3 EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | YES | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Tin (Sn) | TR | 8541.60.00.50 | not_compliant | 8MHz | ±30ppm | L11.7XB4.0XH3.7 (mm)/L0.461XB0.157XH0.146 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 10 µW | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | 30 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 9pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | 10000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±18ppm | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -20°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 16MHz | ±20ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 16pF | Fundamental | ±10ppm | 1 µW | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | Industrial grade | -40°C~85°C | - | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 7pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant |