- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | 75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±10ppm | - | - | 200Ohms | 8pF | Fundamental | ±10ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 40Ohm | 16pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238 24.0000MB-K3 EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 60Ohms | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24.576MHz | ±30ppm | - | - | 60Ohm | 20pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 22.9pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | -10ppm +8ppm | - | - | 60Ohm | 9pF | Fundamental | -9ppm +11ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 50Ohms | 12pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 72000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 5750 | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
![]() FC-255 100.0000K-AG3 EPSON | 29 |
| Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-255 | 0.190Lx0.070W 4.90mmx1.80mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 100kHz | - | - | - | - | 7pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 9 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±20ppm | - | - | 40Ohm | 8pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FC-12M 32.7680KD-A0 EPSON | 12000 |
| Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-12M | 0.081Lx0.049W 2.05mmx1.25mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 90kOhms | 12.5pF | Fundamental | ±30ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.31818MHz | - | - | - | 80Ohm | 12.5pF | Fundamental | ±30ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MB-C5 EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 26MHz | ±10ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 4000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±15ppm | - | - | 40Ohm | 16pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 8541.60.00.60 | 26MHz | ±10ppm | L3.2XB2.5XH0.6 (mm)/L0.126XB0.098XH0.024 (inch) | 26MHz | 40Ohm | 9pF | Fundamental | - | 1 µW | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 25MHz | ±10ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant |