- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | Product Depth (mm) | Product Status | RoHS | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Screening Level | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 1754 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±15ppm | - | - | - | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC-135 32.7680KA-AG0 Epson America, Inc | 8000 |
| - | - | Surface Mount | CSMD | - | Epson Timing | EAR99 | 1000 | ±3 (1st) | ±20 | 8541.60.00.10 | No Lead | 7 | Epson | + 85 C | 85 | EPSON | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.8 | 3.2 | 1.5 | Q13FC1350000214 | 2 | 1.5(mm) | Active | Details | 70000 | 0.032768 | SMD | CSMD | 0.000564 oz | Industrial grade | -40°C ~ 85°C | Tape and Reel | FC-135 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 PPM | - | Active | - | Crystal | - | - | Crystals | - | 0.032768(MHz) | 20 PPM | 2 | SMD/SMT | - | - | 70 kOhms | 7(pF) | Fundamental | ±20 | 0.5 uW | Crystals | 70000(ohm) | Industrial | Crystals | 3.2(mm) | - | 0.8 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | 0.8(mm) | Yes with exemptions | - | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±18ppm | - | - | - | - | 40Ohms | 20pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | unknown | 12MHz | ±30ppm | - | - | - | - | 150Ohm | 10pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() FA-238 24.0000MB-C5 EPSON | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 24MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 60Ohm | 18pF | Fundamental | ±50ppm | 1 µW | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27MHz | ±30ppm | - | - | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FA-238V 13.0000MB-K0 EPSON | 5 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 13MHz | ±30ppm | - | - | - | - | 100Ohms | 10pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±10ppm | - | - | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() FA-238 24.0000MB-C0 EPSON | 35 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 32MHz | ±10ppm | - | - | - | - | 50Ohm | 8pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 18 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 20kHz | - | - | - | - | - | 55kOhms | 11pF | Fundamental | ±100ppm | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 18.432MHz | ±18ppm | - | - | - | - | 60Ohm | 16pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±22ppm | - | - | - | - | 40Ohm | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±10ppm | - | - | - | - | 60Ohms | 16pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±10ppm | - | - | - | - | 40Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | - | - | 40Ohms | 14pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | unknown | 25MHz | ±10ppm | - | - | - | - | 40Ohm | 12pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 27MHz | ±10ppm | - | - | - | - | 40Ohm | 10pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 4000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±15ppm | - | - | - | - | 40Ohms | 16pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - |