- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 27.12MHz | ±18ppm | 40Ohm | 18pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±15ppm | 40Ohms | 10pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 28.63636MHz | ±18ppm | 40Ohm | 18pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 44MHz | ±10ppm | 40Ohm | 12pF | Fundamental | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 20MHz | ±20ppm | 60Ohm | 16pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±10ppm | 40Ohm | 18pF | Fundamental | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±18ppm | 40Ohm | 9pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±25ppm | 40Ohm | 18pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±15ppm | 40Ohm | 8pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 27MHz | ±10ppm | 40Ohm | 10pF | Fundamental | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±18ppm | 40Ohm | 10pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 27.12MHz | ±10ppm | 40Ohm | 10pF | Fundamental | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±18ppm | 40Ohm | 8pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±18ppm | 40Ohm | 15pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±18ppm | 40Ohms | 8pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±20ppm | 40Ohms | 8pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 32MHz | ±10ppm | 40Ohm | 9pF | Fundamental | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-AG3 EPSON | 18330 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 70kOhms | 7pF | Fundamental | ±20ppm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() FA-238 24.0000MB-C3 EPSON | 32 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | Commercial grade | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | 60Ohms | 18pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 5 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 14.31818MHz | ±50ppm | 80Ohms | 10pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant |