- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-238V 12.0000MB-C EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | - | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MD-W EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | - | - | - | 100Ohms | 12pF | Fundamental | ±30ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 13.5600MB-K EPSON | 43 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 13.56MHz | - | - | - | 80Ohms | 10pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.2880MB-W EPSON | 43 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 70°C | -20°C | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | BULK | 8541.60.00.50 | 12.288MHz | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12.288MHz | 100Ohm | 12pF | Fundamental | ±50ppm | 1 µW | 5 PPM/YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12.288MHz | ±23ppm | - | - | 100Ohm | 12pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 13.56MHz | ±22ppm | - | - | 80Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.31818MB-K EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 70°C | -20°C | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | BULK | 8541.60.00.50 | 14.31818MHz | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.31818MHz | 80Ohm | 10pF | Fundamental | ±50ppm | 1 µW | 5 PPM/FIRST YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.7456MB-C EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 70°C | -20°C | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 14.7456MHz | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.7456MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 1 µW | 5 PPM/FIRST YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.31818MB-C EPSON | 34 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.31818MHz | - | - | - | 80Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.7456MHz | ±23ppm | - | - | 80Ohm | 10pF | Fundamental | ±10ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 12MHz | ±23ppm | - | - | 100Ohm | - | Fundamental | ±10ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.7456MHz | ±30ppm | - | - | 80Ohm | 16pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.31818MB-G EPSON | 43 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.31818MHz | - | - | - | 80Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.2880MD-W EPSON | 43 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12.288MHz | - | - | - | 100Ohm | 12pF | Fundamental | ±30ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.7456MHz | ±30ppm | - | - | 80Ohm | 16pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.31818MD-G EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.31818MHz | - | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 100Ohm | 12.5pF | Fundamental | - | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.7456MB-G EPSON | 26 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.7456MHz | - | - | - | 80Ohm | 20pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 14.7456MB-K0 EPSON | 3164 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 14.7456MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant |