- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Seal | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Contact Type | Current Rating | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Pressure Range | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | 1000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021098114 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 48 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | 1 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021100211 | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | 10 PPM | - | - | - | - | 33.33333 MHz | - | SMD/SMT | - | 8 pF | - | - | 200 μW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | 1000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021106214 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 38.4 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | 250 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021101812 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 38.4 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | 1 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021017211 | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | - | - | 40 MHz | 10 PPM | SMD/SMT | - | 7 pF | - | - | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | 1 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021084211 | - | Details | - | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | - | - | 48 MHz | 10 PPM | SMD/SMT | - | 7 pF | - | - | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | 1 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021109801 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | - | - | 48 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 39 |
| - | Surface Mount | 4-SMD, No Lead | - | FA-128 | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 75°C | - | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 26 MHz | - | - | 60 Ohms | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.05 mm x 1.2 mm | - | - | - | 5000 | - | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | -40°C ~ 105°C | MouseReel | FC2012AN | 0.081 L x 0.047 W (2.05mm x 1.20mm) | 20 PPM | Low ESR Crystal | - | - | - | 32.768 kHz | - | SMD/SMT | 60 kOhms | 12.5 pF | Fundamental | ±20ppm | 0.1 uW | - | 60 kOhms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 2.05 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Brass | - | - | - | Gems Sensors & Controls | - | - | EPSON | - | - | Bulk | - | Active | - | No | - | -40°C ~ 125°C | - | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | SPDT | 5 A @ 125 VAC, 250 VAC | 24 MHz | ±50ppm | - | 80 Ohms | 10pF | Fundamental | ±15ppm | - | - | - | - | 7-30 psi | - | - | - | 0.020 (0.50mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | M060606 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 90 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | 1 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021013001 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | - | - | 24 MHz | 20 PPM | SMD/SMT | 40 Ohms | 16 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 45 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | 2000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021002200 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | 1000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021101814 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 38.4 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | 1 | - | - | + 70 C | EPSON | - 20 C | SMD/SMT | Bulk | X1E000021109901 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 30 PPM | MHz Crystal | - | - | - | 24 MHz | 30 PPM | SMD/SMT | 40 Ohms | 22 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 125°C | - | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 20 MHz | ±50ppm | - | 80 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Epson Timing | 5000 | Epson | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FA2016AA | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | ||
![]() FA-238 27.6480MB-K3 Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | 250 | - | - | - | - | - | - | - | - | - | Details | - | 0.000564 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 50 |
| - | Surface Mount | 4-SMD, No Lead | - | FA-128 | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 75°C | - | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 48 MHz | - | - | 60 Ohms | 7pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | 12 |
| - | Surface Mount | 4-SOJ, 5.50mm pitch | - | MC-306 | Epson Timing | 3000 | Epson | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | Crystals | - | - | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | - | 0.100 (2.54mm) | - | - | - |