- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~85°C | Bulk | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 26MHz | ±20ppm | - | - | 60Ohm | 10pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±10ppm | - | - | 50Ohms | 12pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~85°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 27MHz | ±20ppm | - | - | 60Ohm | 10pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 20MHz | ±10ppm | - | - | 80Ohm | 6pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±19ppm | - | - | 60Ohm | 12pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±15ppm | - | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±12ppm | - | - | 40Ohm | 7pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±15ppm | - | - | 40Ohm | 16pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±18ppm | - | - | 60Ohm | 9pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±10ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 85°C | -30°C | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 32MHz | ±12ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 32MHz | 50Ohm | 12pF | Fundamental | ±10ppm | 1 µW | 3 PPM/FIRST YEAR | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±12ppm | - | - | 40Ohm | 7pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 28.63636MHz | ±50ppm | - | - | 60Ohm | 18pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 32MHz | ±10ppm | - | - | 50Ohm | 8pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~75°C | Bulk | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±10ppm | - | - | 40Ohm | 9pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | BULK | 8541.60.00.60 | 30MHz | ±10ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 30MHz | 50Ohm | 10pF | Fundamental | - | 1 µW | 3 PPM/FIRST YEAR | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±10ppm | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±15ppm | - | - | 40Ohm | 16pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant |