- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±50ppm | - | - | 80Ohms | 10pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±20ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±20ppm | - | - | 50Ohm | 7pF | Fundamental | - | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 18.4320MB-A EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±30ppm | - | - | 80Ohm | 12.5pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 18.4320MB-W EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±30ppm | - | - | 80Ohms | 12pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 24.5760MB-W EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 24.576MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24.576MHz | 60Ohm | 12pF | Fundamental | ±50ppm | 1 µW | 5 PPM/FIRST YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 24.0000MD-C EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MA-C EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±20ppm | - | - | 50Ohms | 12pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 22.1184MB-C EPSON | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 22.1184MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-G EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 25MHz | ±30ppm | - | - | 50Ohm | 20pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 20MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±50ppm | - | - | 60Ohm | 9pF | Fundamental | ±30ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 86 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±20ppm | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 25MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 50Ohm | 8pF | Fundamental | - | 1 µW | 5 PPM/FIRST YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-W EPSON | 54 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 12pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant |