- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-238 31.2500MB-K EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 31.25MHz | ±30ppm | 40Ohm | 10pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±30ppm | 40Ohms | 10pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 48.0000MB-AG EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 48MHz | ±30ppm | 40Ohm | 7pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 50.0000MB-K EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±30ppm | 40Ohms | 10pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 30MHz | ±30ppm | 40Ohm | 7pF | Fundamental | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 31.25MHz | ±50ppm | 40Ohm | 18pF | Fundamental | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 49.152MHz | ±50ppm | 40Ohm | 9pF | Fundamental | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±50ppm | 40Ohm | 12pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 32MHz | ±30ppm | 40Ohm | 10pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 33.333MHz | ±30ppm | 40Ohm | 10pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±30ppm | 40Ohm | 10pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 48.0000MD-W EPSON | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 48MHz | ±30ppm | 40Ohm | 12pF | Fundamental | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±30ppm | 40Ohm | 12.5pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 19.2MHz | ±50ppm | 80Ohm | 10pF | Fundamental | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 50MHz | ±30ppm | 40Ohm | 18pF | Fundamental | ±20ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 50kOhms | 20pF | Fundamental | ±100ppm | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 50kOhm | 6pF | Fundamental | ±50ppm | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 24MHz | ±30ppm | 80Ohm | 18pF | Fundamental | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 12MHz | ±30ppm | 150Ohm | 30pF | Fundamental | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±15ppm | 40Ohm | 16pF | Fundamental | ±10ppm | 0.022 0.55mm | ROHS3 Compliant |