- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 32MHz | ±10ppm | 50Ohm | 8pF | Fundamental | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 26MHz | ±10ppm | 60Ohm | 8pF | Fundamental | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | -40°C~85°C | - | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 65kOhm | 12pF | Fundamental | ±20ppm | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 16MHz | ±10ppm | 80Ohm | 10pF | Fundamental | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | 80Ohms | 18pF | Fundamental | ±20ppm | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24.576MHz | ±10ppm | 80Ohms | 18pF | Fundamental | ±30ppm | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | Bulk | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 25MHz | ±30ppm | 80Ohm | 18pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | Bulk | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | 80Ohm | 18pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | Bulk | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±30ppm | 80Ohm | 8pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 27.12MHz | ±30ppm | 60Ohms | 10pF | Fundamental | ±30ppm | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 30MHz | ±30ppm | 60Ohm | 10pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~85°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 36MHz | ±50ppm | 60Ohm | 8pF | Fundamental | ±30ppm | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~80°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 27.12MHz | ±30ppm | 60Ohm | 6pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Bulk | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±10ppm | 80Ohms | 10pF | Fundamental | ±10ppm | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 26MHz | ±10ppm | 60Ohm | - | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 19.2MHz | ±10ppm | 150Ohm | 12pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±20ppm | 60Ohm | 10pF | Fundamental | ±10ppm | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | 26MHz | ±10ppm | 60Ohm | 10pF | Fundamental | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 27.12MHz | ±10ppm | 60Ohms | 10pF | Fundamental | ±10ppm | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~75°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 26MHz | ±20ppm | 60Ohm | 10pF | Fundamental | ±10ppm | 0.020 0.50mm | ROHS3 Compliant |