- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±10ppm | - | - | 60Ohms | 8pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 38.4MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 54MHz | ±15ppm | - | - | 60Ohm | 6pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 26MHz | ±10ppm | - | - | 60Ohm | 6pF | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±20ppm | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±29ppm | - | - | 100Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±50ppm | - | - | 80Ohm | 20pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±20ppm | - | - | 200Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±30ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | 25MHz | ±30ppm | L1.6XB1.2XH0.35 (mm)/L0.063XB0.047XH0.014 (inch) | 25MHz | 200Ohm | 9pF | Fundamental | - | 1 µW | 5 PPM/YEAR | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±20ppm | - | - | 100Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Bulk | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±10ppm | - | - | 200Ohm | 9pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±20ppm | - | - | 200Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 37.4MHz | ±10ppm | - | - | 80Ohm | 16pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±12ppm | - | - | 200Ohm | 9pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | 100Ohm | 9pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±29ppm | - | - | 100Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±19ppm | - | - | 80Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | 75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 200Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant |