- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Output Frequency | Package | Package Type | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Series Resistance | Output Level | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | - | - | MINI-CSMD | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | 32(MHz) | - | - | - | - | - | 10(pF) | - | ±10 | - | - | 40(ohm) | - | - | - | - | 3.2(mm) | - | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | 36 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-128 | Epson Timing | - | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | - | Active | - | - | 0.005997 oz | -20°C ~ 75°C | Bulk | FA-128 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | Crystals | 24.576 MHz | - | - | - | 80 Ohms | - | 5pF | Fundamental | - | - | Crystals | - | - | - | - | Crystals | - | - | - | 0.020" (0.50mm) | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-118T | Epson Timing | - | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | - | Active | - | - | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063" L x 0.047" W (1.60mm x 1.20mm) | - | MHz Crystal | - | - | Crystals | 32 MHz | ±10ppm | - | - | 100 Ohms | - | 6pF | Fundamental | ±10ppm | - | Crystals | - | - | - | - | Crystals | - | - | - | 0.014" (0.35mm) | - | - | - | - | ||
Tiny WHSL | 90 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | - | 1 | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | - | Bulk | - | X1E000021013001 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | - | - | 24 MHz | 20 PPM | - | SMD/SMT | 40 Ohms | - | 16 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | - | - | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 45 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | - | 2000 | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | X1E000021002200 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 26 MHz | ±10ppm | - | SMD/SMT | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | - | - | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 8 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | TSX-3225 | - | - | 1000 | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | X1E000021101814 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | - | - | 38.4 MHz | ±10ppm | - | SMD/SMT | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | - | - | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 8 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm | - | TSX-3225 | - | - | 1 | - | + 70 C | EPSON | - 20 C | - | SMD/SMT | - | Bulk | - | X1E000021109901 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 30 PPM | MHz Crystal | - | - | - | 24 MHz | 30 PPM | - | SMD/SMT | 40 Ohms | - | 22 pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | - | - | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 50 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-118T | - | - | 1 | - | - | EPSON | - | - | - | - | Bulk | - | X1E000251010601 | - | Active | Details | - | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | - | - | 32 MHz | ±20ppm | - | - | 100 Ohms | - | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | Surface Mount | 4-SMD, No Lead | - | TSX-3225 | - | - | 1 | - | - | EPSON | - | - | - | - | Bulk | - | X1E000021079401 | - | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | 22.5792 MHz | ±10ppm | - | - | 40 Ohms | - | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Epson Timing | - | 5000 | Epson | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FA2016AA | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | -40°C ~ 125°C | - | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | 16 MHz | ±50ppm | - | - | 200 Ohms | - | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | AEC-Q200 | ||
![]() Q22FA2380006511 Epson | 7 |
| - | - | Surface Mount | - | - | - | - | 3.2 x 2.5 x 0.7mm | - | - | 85°C | - | -40°C | - | - | - | - | SMD | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | - | - | - | ±30ppm | 4 | - | - | - | 12pF | - | ±50ppm | - | - | - | 60Ω | - | - | - | - | - | 0.7mm | - | 3.2mm | 2.5mm | - | - | ||
![]() Q22FA2380014312 Epson | 66 |
| - | Surface Mount | Surface Mount | - | 238 | - | - | 3.2 x 2.5 x 0.7mm | - | - | 85°C | - | -40°C | - | - | - | - | FA-238 | - | - | - | Compliant | 25MHz | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 25 MHz | - | 4 | - | - | - | 18pF | - | ±50ppm | - | - | - | 60Ω | - | - | - | - | - | 0.7mm | - | 3.2mm | 2.5mm | - | - | ||
![]() Q33310F70004411 Epson | 7 |
| - | - | Surface Mount | - | - | - | - | 3.2 x 2.5 x 1.05mm | - | - | 85°C | - | -40°C | - | - | 32MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±100ppm | - | - | - | XO | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.05mm | - | - | - | - | - | ||
![]() Q3309CA40013301 Epson | In Stock | - | - | - | Surface Mount | - | - | - | - | 7 x 5 x 1.4mm | - | - | 70°C | - | -20°C | - | - | 10MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.4mm | - | - | - | - | - | ||
![]() Q3204DC21000200 Epson | In Stock | - | - | - | Through Hole | - | - | - | - | 13.7 x 6.6 x 5.3mm | - | - | 70°C | - | -20°C | - | - | 8MHz | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | CMOS | - | - | - | - | 5.3mm | - | - | - | - | - | ||
![]() Q3306JA21013401 Epson | In Stock | - | - | - | Surface Mount | - | - | - | - | 14 x 8.65 x 4.45mm | - | - | 70°C | - | -20°C | - | - | 20MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | CMOS | - | - | - | - | 4.45mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001482 oz | - | Bulk | FC-135 | - | - | - | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | 1000 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | 0.005997 oz | - | MouseReel | FA-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 1000 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | 25 MHz | ±30ppm | - | - | 50 Ohms | - | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - |